EN
  • EN
  • DE

STD15N60M2-EP

Part No STD15N60M2-EP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 11A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 11A (Tc) 110W (Tc) Surface Mount DPAK
Manufacturer STMicroelectronics
Series MDmesh™ M2-EP
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15899-1, 497-15899-2, 497-15899-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935273-STD15N60M2-EP
Ultra Librarian 3D Model Ultra Librarian STD15N60M2-EP CAD Model

Description

STD15N60M2-EP - High-Performance Power MOSFET by STMicroelectronics

The STD15N60M2-EP is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the MDmesh™ M2 EP series, which is renowned for its excellent energy efficiency and performance in a wide range of applications, including but not limited to, switch-mode power supplies, lighting, welding, and automotive systems.

Key Features

  • Advanced Technology: The STD15N60M2-EP utilizes STMicroelectronics' second-generation MDmesh™ technology, which combines a vertical structure with a strip layout to yield one of the industry's lowest on-resistance (R<sub>DS(on)) and gate charge (Q<sub>g).
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, this MOSFET can handle high voltage applications, making it ideal for electronic circuits requiring high energy efficiency.
  • Low On-Resistance: The low on-resistance minimizes conduction losses, thereby enhancing the overall efficiency of the system in which it is used.
  • Reduced Gate Charge: A low gate charge ensures faster switching performance, which is critical in high-frequency operations.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and longevity even under harsh conditions.
  • Enhanced Power Handling: The STD15N60M2-EP is designed to handle high levels of power without compromising on performance, making it suitable for power-intensive applications.

Applications

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Welding Equipment
  • Automotive Applications
  • High-performance AC-DC Converters

STMicroelectronics has equipped the STD15N60M2-EP with features that ensure it operates efficiently and reliably across a broad range of temperatures and conditions. The device's robustness and adaptability make it a go-to choice for engineers and designers looking to enhance the performance and reliability of their power management systems.

With its combination of high voltage capability, low on-resistance, and fast switching speeds, the STD15N60M2-EP represents a strategic choice for any application requiring efficient power conversion and management. As part of STMicroelectronics' commitment to environmental sustainability, this power MOSFET is also designed to meet the stringent requirements of energy-conscious systems, contributing to greener and more eco-friendly electronic solutions.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5599 $50.2396
10+ $10.3055 $103.0550
16+ $9.9835 $159.7360
21+ $9.6614 $202.8894
27+ $9.3394 $252.1638
36+ $8.3733 $301.4388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess