EN
  • EN
  • DE

STD17NF03LT4

Part No STD17NF03LT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 17A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 6.5nC @ 5V
Max Input Capacitance 320pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 50 mOhm @ 8.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031119-STD17NF03LT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD17NF03LT4 CAD Model

Description

STD17NF03LT4 - N-Channel 30V - 0.027ohm - 17A - DPAK STripFET™ III Power MOSFET

The STD17NF03LT4 is a high-performance N-channel Power MOSFET from STMicroelectronics, renowned for its exceptional efficiency and power handling capabilities. This device is part of STMicroelectronics' STripFET™ III technology series, which is designed to deliver low on-resistance and low gate charge, making it an ideal choice for a wide range of power management applications.

This MOSFET operates at a drain-source voltage of 30V, with a low on-resistance of just 0.027 ohms, allowing for efficient current handling of up to 17A. The low threshold voltage ensures that the device can be driven at lower voltages, which is particularly beneficial for battery-operated devices where power efficiency is critical.

The STD17NF03LT4 is housed in a compact DPAK (TO-252) package, which not only saves space on the PCB but also provides excellent thermal performance. This package is designed for surface-mount technology (SMT), making it suitable for automated assembly processes and reducing manufacturing costs.

Key features of the STD17NF03LT4 include:

  • Exceptional RDS(on) at 0.027 ohms for higher efficiency and reduced power losses.
  • Drain-source voltage (VDS) of 30V, suitable for a wide range of applications.
  • Continuous drain current (ID) of 17A, capable of handling high current loads.
  • Low gate charge (Qg), which improves the overall switching performance.
  • 100% avalanche tested, ensuring reliability and robustness in harsh conditions.
  • Compliance with the RoHS directive, making it an environmentally friendly choice.

The STD17NF03LT4 is ideal for a variety of applications, including DC-DC converters, motor control circuits, and power management systems in consumer electronics, computing, and automotive industries. Its combination of low on-resistance, high current capacity, and compact footprint make it a versatile component for designers looking to optimize their power circuitry.

With STMicroelectronics' commitment to quality, the STD17NF03LT4 MOSFET is a reliable and efficient solution for your power switching needs, offering both performance and durability in a wide range of operating conditions.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2827 $50.8860
435+ $0.2320 $100.9200
670+ $0.2248 $150.6160
920+ $0.2175 $200.1000
1,190+ $0.2103 $250.2570
1,595+ $0.1885 $300.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,294 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess