EN
  • EN
  • DE

STD40NF3LL

Part No STD40NF3LL
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 30V - 0.0095 ohm - 40A DPAK LOW GATE CHARGE STripFET POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260852-STD40NF3LL
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD40NF3LL CAD Model

Description

STMicroelectronics STD40NF3LL N-Channel Power MOSFET

The STD40NF3LL is a high-performance N-Channel Power MOSFET from the renowned semiconductor manufacturer STMicroelectronics. This device is part of STMicroelectronics' STripFET™ III technology, which is designed to deliver superior power efficiency and high current handling in a compact form factor. The STD40NF3LL is a testament to STMicroelectronics' commitment to providing advanced solutions for power management and conversion in various electronic applications.

Key Features

  • Low Threshold Drive: The device has a low gate threshold voltage, making it suitable for low-voltage drive applications.
  • High Current Capability: With a continuous drain current of 30A, the STD40NF3LL can handle high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance: The MOSFET features an extremely low on-resistance (R<sub>DS(on)) of just 0.022Ω, which enhances its overall efficiency by minimizing conduction losses.
  • High Switching Speed: Fast switching speed is another hallmark of this device, which is crucial for reducing switching losses and improving performance in high-frequency circuits.
  • 100% Avalanche Tested: This ensures that the STD40NF3LL can withstand high-energy pulses, providing reliability and robustness in harsh conditions.

Applications

The STD40NF3LL is versatile and can be used in a wide range of electronic applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor Control Circuits
  • Power Management Functions
  • Automotive Applications
  • High-efficiency Power Conversion

Package and Reliability

Encased in a TO-252 (DPAK) package, the STD40NF3LL is not only compact but also offers excellent thermal performance. The package is designed to be mounted on a printed circuit board with ease, facilitating better heat dissipation and contributing to the longevity of the device. STMicroelectronics' rigorous testing and quality control ensure that the STD40NF3LL meets the highest standards of reliability and performance.

Whether you're designing power supplies, working on motor control, or developing automotive electronics, the STD40NF3LL from STMicroelectronics is a solid choice for a reliable and efficient N-Channel Power MOSFET.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess