EN
  • EN
  • DE

STD55NH2LLT4

Part No STD55NH2LLT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 24V 40A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 11nC @ 4.5V
Max Input Capacitance 990pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 11 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 136979-STD55NH2LLT4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD55NH2LLT4 CAD Model

Description

STMicroelectronics STD55NH2LLT4 Power MOSFET

The STD55NH2LLT4 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. Designed with advanced STripFET™ II technology, this MOSFET offers an excellent balance of power efficiency and reliability, making it an ideal choice for a wide range of applications, including switch-mode power supplies, motor control, and automotive systems.

This device features a low threshold drive, which makes it suitable for low voltage applications that require efficient power management. With a maximum continuous drain current of 55A, the STD55NH2LLT4 is capable of handling high current loads while maintaining a low on-resistance of only 14.5 mΩ at 10 V gate drive. This low on-resistance minimizes conduction losses and improves overall system efficiency.

The STD55NH2LLT4 is housed in a robust and compact DPAK package, which ensures good thermal performance and simplifies the PCB design process. The DPAK package also enables a smaller footprint on the circuit board, providing designers with more flexibility in space-constrained applications.

Key features of the STD55NH2LLT4 include:

  • Low threshold voltage
  • High drain current: 55A
  • Low on-resistance: 14.5 mΩ
  • 100% avalanche tested
  • Low gate charge and input capacitance

The device also offers enhanced ruggedness with its 100% avalanche testing, ensuring reliability under extreme conditions. This makes the STD55NH2LLT4 a robust component for applications that may experience unexpected voltage transients.

With its combination of high efficiency, ruggedness, and compact packaging, the STD55NH2LLT4 from STMicroelectronics stands out as a superior choice for designers looking to optimize their power management solutions. Whether it's for industrial, automotive, or consumer electronics, the STD55NH2LLT4 brings performance and reliability to the forefront of power conversion and control.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess