EN
  • EN
  • DE

STD5N80K5

Part No STD5N80K5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 800 V, 1.50 (ohm) typ., 4 A MDmesh K5 Power MOSFET in a DPAK package | N-CHANNEL 800 V, 1.50 OHM TYP.,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 800V
Id - Continuous Drain Current 4A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.75Ohm at 2A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 5nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 177pF at 100V
Power Dissipation (Maximum) 60W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260871-STD5N80K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD5N80K5 CAD Model

Description

The STD5N80K5 is a high-performance N-channel MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is part of ST's MDmesh™ K5 series, which utilizes innovative technology to achieve excellent RDS(on) performance and enhance overall energy efficiency.

Key Features

  • Voltage Rating: The device has a drain-source voltage (V<sub>DS) of 800V, making it suitable for high voltage applications.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) of up to 4.6A, providing ample current for a variety of uses.
  • Low On-Resistance: With an RDS(on) of just 1.9 Ohm, it ensures minimal power loss and improves overall efficiency in circuits.
  • Gate Charge: The device has a low gate charge (Q<sub>g), which enhances switching performance and reduces switching losses.
  • Temperature Performance: It is designed to operate over a wide temperature range, maintaining stability and reliability in harsh conditions.

Applications

The STD5N80K5 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting systems
  • High-efficiency converters
  • Power management solutions
  • Motor control circuits

Advantages

The STD5N80K5 stands out in the field of power MOSFETs for its combination of high voltage capability, efficiency, and thermal performance. The MDmesh™ K5 technology ensures that the device can offer reduced conduction losses and improved switching speeds, which are critical for modern power applications. Its robust design also means that it can withstand the rigors of industrial environments, offering a reliable solution for designers and engineers.

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STD5N80K5 is produced in facilities that are certified for environmental management and product quality, ensuring that customers receive a product that meets the highest standards for performance and ecological responsibility.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1417 $51.4008
57+ $1.7573 $100.1661
89+ $1.7024 $151.5136
122+ $1.6475 $200.9950
157+ $1.5926 $250.0382
211+ $1.4278 $301.2658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess