EN
  • EN
  • DE

STD6NF10

Part No STD6NF10
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 100V - 0.22 ohm - 6A IPAK/DPAK LOW GATE CHARGE STripFET™ POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260891-STD6NF10
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD6NF10 CAD Model

Description

The STD6NF10 from STMicroelectronics is a cutting-edge power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This device is a member of the STripFET™ II series, which is known for its low on-resistance and low gate charge, making it an ideal choice for high-performance power switching circuits.

With a drain-source voltage (V<sub>DS) of 100V, the STD6NF10 is well-suited for systems that require reliable operation under higher voltage conditions. The N-channel MOSFET boasts an impressively low on-resistance (R<sub>DS(on)) of just 0.08Ω, which significantly reduces conduction losses and improves overall efficiency. This feature, combined with a continuous drain current (I<sub>D) of 6A, ensures that the device can handle substantial power without overheating.

The STD6NF10 comes in two package options: DPAK and IPAK. Both packages are designed for surface mounting and are compact, allowing for high-density PCB layouts. The DPAK package is particularly beneficial for applications where space is at a premium, while the IPAK package offers an alternative footprint for different design considerations.

Integration of the STD6NF10 into your power management systems can lead to a significant improvement in overall performance. This MOSFET is well-suited for a variety of applications, including DC-DC converters, motor control circuits, and general-purpose switching. Its robustness is further enhanced by a 100% avalanche tested design, which ensures reliability even under extreme conditions.

In summary, the STD6NF10 from STMicroelectronics represents a powerful solution for designers looking to improve the efficiency and reliability of their power management systems. With its low on-resistance, high voltage capacity, and versatile packaging options, this power MOSFET is an excellent choice for a wide range of electronic applications.

Key Features:

  • N-Channel 100V, 0.08Ω, 6A Power MOSFET
  • Low gate charge and low on-resistance for high efficiency
  • Available in DPAK and IPAK packages for flexible design options
  • 100% avalanche tested for guaranteed reliability
  • Suitable for a wide range of applications, including DC-DC converters and motor control

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess