EN
  • EN
  • DE

STD9N65M2

Part No STD9N65M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 5A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 5A (Tc) 60W (Tc) Surface Mount DPAK
Manufacturer STMicroelectronics
Series MDmesh™
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD9N65
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15051-6, 497-15051-2, -497-15051-1, -497-15051-2, 497-15051-1, -497-15051-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897937-STD9N65M2
Ultra Librarian 3D Model Ultra Librarian STD9N65M2 CAD Model

Description

Product Overview: STD9N65M2 - STMicroelectronics

The STD9N65M2 is a high-performance N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to offer low on-resistance and high switching speed, making it suitable for a wide range of power applications. The device is a member of STMicroelectronics' MDmesh™ M2 series, which utilizes an innovative proprietary vertical structure, ensuring optimal power density and efficiency.

Key Features

  • Voltage Rating: The STD9N65M2 has a drain-source voltage (V<sub>DS) of 650V, which is ideal for high voltage applications.
  • Current Handling: It can handle a continuous drain current (I<sub>D) of up to 7A, providing robust performance for various electronic circuits.
  • Low R<sub>DS(on): The device boasts an ultra-low on-resistance of typically 0.85 Ω, contributing to reduced conduction losses and improved power efficiency.
  • Fast Switching: Fast switching characteristics are a hallmark of this MOSFET, courtesy of its optimized gate charge (Q<sub>g).
  • 100% Avalanche Tested: Ensuring reliability, each device is rigorously tested for avalanche performance, making it suitable for applications that may experience unexpected voltage transients.

Applications

The versatility of the STD9N65M2 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-efficiency DC-DC converters
  • Motor Control
  • Power Management Solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD9N65M2 is no exception, with its design and manufacturing processes conforming to the highest industry standards. The device is RoHS compliant and is designed to meet the environmental and technical requirements of the most demanding electronic systems.

Package and Availability

The STD9N65M2 is offered in a surface-mount DPAK package, which is compatible with automated assembly processes and is suitable for compact PCB layouts. The product availability may vary, so customers are encouraged to check with STMicroelectronics or authorized distributors for current stock and ordering information.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1947 $51.1152
39+ $2.6213 $102.2307
60+ $2.5394 $152.3640
82+ $2.4575 $201.5150
106+ $2.3755 $251.8030
141+ $2.1298 $300.3018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess