EN
  • EN
  • DE

STDLED656

Part No STDLED656
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 6A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 650 V 6A (Tc) 70W (Tc) Surface Mount DPAK
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STDLE
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-13944-2, -497-13944-1, 497-13944-2, 497-13944-1, STDLED656-ND, -497-13944-6, 497-13944-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897938-STDLED656
Ultra Librarian 3D Model Ultra Librarian STDLED656 CAD Model

Description

The STDLED656 from STMicroelectronics is a cutting-edge LED driver designed for high efficiency and reliability in a wide range of lighting applications. This driver is an ideal solution for both commercial and residential lighting systems, providing precise current control to ensure consistent brightness and color quality.

Key Features

  • High Efficiency: The STDLED656 boasts an impressive efficiency rating, minimizing energy consumption and heat generation, which in turn extends the lifespan of LED arrays.
  • Flexible Current Control: It offers a wide adjustable output current range, allowing for fine-tuning to meet the specific requirements of various LED configurations.
  • Thermal Protection: With built-in thermal shutdown protection, the STDLED656 ensures safe operation by automatically reducing output current in the event of overheating.
  • Dimming Capability: It supports both analog and PWM dimming methods, providing versatility in brightness control for different lighting scenarios.

Applications

The versatility of the STDLED656 makes it suitable for a broad array of applications, including:

  • Indoor and outdoor LED lighting
  • Architectural lighting
  • LED backlighting systems
  • Emergency lighting
  • Signage and display panels

Technical Specifications

Parameter Value
Output Current Range Adjustable
Efficiency High
Dimming Methods Analog, PWM
Thermal Protection Yes

In conclusion, the STDLED656 from STMicroelectronics is a top-tier LED driver that offers unparalleled performance, efficiency, and flexibility. Whether for general lighting or specialized applications, this driver is engineered to meet the demands of modern LED lighting systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3789 $55.1560
90+ $1.1315 $101.8350
140+ $1.0961 $153.4540
190+ $1.0607 $201.5330
245+ $1.0254 $251.2230
330+ $0.9193 $303.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess