EN
  • EN
  • DE

STE26NA90

Part No STE26NA90
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 26A ISOTOP  /  N-Channel 900 V 26A (Tc) 450W (Tc) Chassis Mount ISOTOP®
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 900 V
Current - Continuous Drain (Id) @ 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 300mOhm @ 13A, 10V
Vgs(th) (Max) @ Id 3.75V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 660 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1770 pF @ 25 V
Power Dissipation (Max) 450W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Chassis Mount
Supplier Device Package ISOTOP®
Package / Case ISOTOP
Base Product Number STE26
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-3168-5
Standard Package 50
Win Source Part Number 1022377-STE26NA90
Ultra Librarian 3D Model Ultra Librarian STE26NA90 CAD Model

Description

The STE26NA90 is a high voltage N-CHANNEL Power IGBT designed and manufactured by STMicroelectronics, one of the leading companies in semiconductor solutions. This device is part of the PowerMesh™ family, which is well-known for its excellent on-off behavior and robustness, making it suitable for a wide range of high voltage applications that require efficient power management.

Key Features

  • High Voltage Capability: The STE26NA90 can handle voltages up to 900V, making it ideal for high voltage switching applications.
  • Low On-Resistance: With an on-resistance of only 0.25Ω, this IGBT offers minimal conduction losses, improving overall system efficiency.
  • High Current Rating: It has a 26A current rating, ensuring that it can handle significant power without performance degradation.
  • TO-247 Package: The device is housed in a TO-247 package, known for its excellent thermal performance and mechanical robustness.

Applications

The STE26NA90 IGBT is versatile and can be used in a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • High-frequency converters
  • Inductive heating
  • Switched Mode Power Supplies (SMPS)

Performance and Quality

STMicroelectronics ensures that the STE26NA90 meets the highest standards of performance and reliability. The device undergoes rigorous testing to guarantee it operates effectively under a wide range of conditions. With its combination of high voltage capability, low on-resistance, and high current handling, the STE26NA90 offers an optimal solution for designers looking to improve power efficiency and thermal management in their applications.

Environmental Compliance

The STE26NA90 is compliant with environmental regulations, reflecting STMicroelectronics' commitment to environmental sustainability. This product is designed to meet the requirements of environmentally conscious equipment manufacturers and end-users.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess