EN
  • EN
  • DE

STEVAL-IFP020V1

Part No STEVAL-IFP020V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR L6370Q / L6370Q Power Switch Demonstration Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Power Management, High Side Driver (Internal FET)
Embedded No
Utilized IC / Part L6370Q
Primary Attributes 1-Channel (Single)
Secondary Attributes Short-Circuit, Thermal and Undervoltage Protection
Supplied Contents Board(s)
Win Source Part Number 778169-STEVAL-IFP020V1
Popularity Medium
Supply and Demand Status Sufficient
Family Name STEVAL-IFP020V1
ECCN EAR99
Country of Origin Italy
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP020V1 CAD Model

Description

STEVAL-IFP020V1 - STMicroelectronics USB Interface Product

The STEVAL-IFP020V1 is a highly integrated USB interface module designed by STMicroelectronics to provide a flexible and easy-to-use interface for a variety of applications. This product is based on the STM32 microcontroller which ensures robust performance and reliability. It is an ideal solution for developers looking to integrate USB functionality into their projects with minimal effort and time.

Key Features:

  • USB 2.0 Full-Speed Interface: The STEVAL-IFP020V1 supports full-speed USB 2.0 communication, enabling fast data transfer rates of up to 12 Mbps. This makes it suitable for applications requiring quick data exchange with peripherals or host systems.
  • STM32 Microcontroller: At the heart of the module is a powerful STM32 microcontroller, which provides the computational power and flexibility needed to handle complex USB communication tasks.
  • Comprehensive Software Support: STMicroelectronics provides a range of software tools and libraries to facilitate development, including firmware, drivers, and example code to help reduce the time-to-market for your USB-enabled products.
  • Easy Integration: With its compact form factor and pre-loaded firmware, the STEVAL-IFP020V1 can be easily integrated into existing designs, allowing for seamless addition of USB functionality.
  • Robust Design: The module is designed to meet industrial standards, offering robust protection against electrical disturbances and ensuring reliable operation in challenging environments.

Applications:

The versatility of the STEVAL-IFP020V1 makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Medical equipment
  • Consumer electronics
  • Telecommunication systems
  • Embedded systems

In summary, the STEVAL-IFP020V1 from STMicroelectronics is a comprehensive USB interface solution that offers ease of integration, robust performance, and extensive support. It is an excellent choice for designers looking to add USB connectivity to their projects with a reliable and cost-effective module.

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess