EN
  • EN
  • DE

STF10N105K5

Part No STF10N105K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1050V 6A TO220FP  /  N-Channel 1050 V 6A (Tc) 30W (Tc) Through Hole TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ K5
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1050 V
Current - Continuous Drain (Id) @ 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.3Ohm @ 3A, 10V
Vgs(th) (Max) @ Id 5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 21.5 nC @ 10 V
Vgs (Max) 30V
Input Capacitance (Ciss) (Max) @ Vds 545 pF @ 100 V
Power Dissipation (Max) 30W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FP
Package / Case TO-220-3 Full Pack
Base Product Number STF10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-15266-5,497-15266-5
Standard Package 50
Win Source Part Number 993099-STF10N105K5
Ultra Librarian 3D Model Ultra Librarian STF10N105K5 CAD Model

Description

The STF10N105K5 is a cutting-edge power MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to meet the high demands of modern electronic circuits, providing efficient power management and high reliability.

Key Features

  • High Ruggedness: The STF10N105K5 is built to withstand high stress and harsh conditions, ensuring a long operational life and consistent performance.
  • Low On-Resistance: With a very low RDS(on), this MOSFET minimizes conduction losses and improves overall efficiency, making it ideal for high-efficiency power supplies and converters.
  • High Switching Speed: The fast switching capability of the STF10N105K5 enables it to handle high-frequency operations with ease, which is crucial for reducing switching losses in power conversion applications.
  • 100% Avalanche Tested: This feature guarantees the MOSFET's reliability and robustness by ensuring that it can handle the toughest conditions without failure.
  • Enhanced Body Diode: The STF10N105K5 incorporates an improved body diode that exhibits lower reverse recovery time and charge, which is beneficial in applications where the body diode's switching characteristics are critical.

Applications

The STF10N105K5 is suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Converters and Inverters
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting Solutions

Technical Specifications

Some of the technical specifications of the STF10N105K5 include:

  • Voltage Rating (V<sub>DS): 1050V
  • Continuous Drain Current (I<sub>D): 8A
  • Power Dissipation (P<sub>D): 125W
  • Operating Temperature Range: -55°C to 150°C
  • Package: TO-220FP

With its robust design and superior performance characteristics, the STF10N105K5 from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient power MOSFET for their next project.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4338 $52.0366
17+ $6.0995 $103.6915
26+ $5.9089 $153.6314
35+ $5.7183 $200.1405
46+ $5.5277 $254.2742
61+ $4.9559 $302.3099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,693 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess