STMicroelectronics L7805CV-B Voltage Regulator
The L7805CV-B from STMicroelectronics is a robust linear voltage regulator designed to provide a fixed positive output voltage of 5V with a maximum output current of 1.5A. This highly reliable component is an essential building block in power supply design, ensuring a stable voltage for electronic circuits, even under varying input voltages and load conditions. Its TO-220 package makes it suitable for a wide range of applications, including consumer electronics, computer systems, and industrial equipment.
Key Features
- Output Voltage: The L7805CV-B provides a precise 5V output, which is critical for powering 5V logic circuits and microcontrollers.
- Output Current: Capable of delivering up to 1.5A, this regulator can support a variety of devices and is particularly useful for moderate to high current applications.
- Thermal Overload Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and longevity.
- Short Circuit Protection: In the event of a short circuit, the regulator automatically shuts down, preventing damage to both the regulator itself and the connected components.
- Output Voltage Tolerance: The regulator maintains a tight output voltage tolerance, ensuring consistent performance and stability for sensitive electronics.
- Package Type: The TO-220 package is widely used and easy to integrate into various designs, providing flexibility for PCB layouts.
Applications
The L7805CV-B is versatile and can be used in a multitude of applications, including but not limited to:
- Power supplies for consumer electronics such as radios, televisions, and computers
- Regulated power sources for instrumentation and control systems
- Post-regulation for switching power supplies
- Battery chargers
- Motor control circuits
With its robust design and comprehensive protection features, the L7805CV-B from STMicroelectronics is a reliable choice for designers looking to create stable and safe power supplies in their electronic projects.