Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 25nC @ 10V
Max Input Capacitance 850pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 480 mOhm @ 4.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 066335-STF10NM65N
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian STF10NM65N CAD Model

Description

STF10NM65N Power MOSFET by STMicroelectronics

The STF10NM65N is a cutting-edge power MOSFET device designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of the MDmesh™ M5 series, which incorporates the fifth generation of STMicroelectronics' super-junction technology, offering remarkable efficiency and performance in a variety of power conversion applications.

With a drain-source voltage (V<sub>DS) of 650V, the STF10NM65N is engineered to handle high voltage operations with ease, making it an ideal choice for switch mode power supplies (SMPS), lighting applications, solar inverters, welding equipment, and other high-performance power conversion systems.

Key Features:

  • High Voltage Capability: The device's 650V rating ensures safe operation under high voltage conditions, providing ample headroom for spikes and surges often encountered in power circuits.
  • Low On-Resistance (R<sub>DS(on)): With an exceptionally low on-resistance, the STF10NM65N minimizes conduction losses, leading to higher efficiency and reduced heat generation.
  • Reduced Gate Charge (Q<sub>g): The optimized gate charge allows for faster switching speeds, which is crucial for improving the performance of high-frequency power circuits.
  • Enhanced Ruggedness: Its robust design ensures reliability and longevity, even under harsh operating conditions.
  • 100% Avalanche Tested: Each unit is thoroughly tested for avalanche ruggedness, ensuring the device can handle repetitive and unpredictable voltage spikes.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Solar Inverters
  • Welding Equipment
  • High-Efficiency Power Converters

The STF10NM65N from STMicroelectronics is not just a testament to the company's innovation in power MOSFET technology, but also to their commitment to providing energy-efficient solutions to the electronics industry. With the integration of the STF10NM65N, designers and engineers can expect to achieve higher performance in their power management designs, while maintaining eco-friendly operation and reducing the overall carbon footprint of their products.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact an authorized distributor. The STF10NM65N is available in a TO-220FP package, offering a practical design for easy integration into a wide range of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
10V Drive Nch MOSFET
Need more? Email Us
ECAD model for R6020ANJ
Vishay
P-Channel 30-V (D-S) MOSFET
Lowest to $0.2247
ECAD model for SI4835BDY
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
Fairchild/ON Semiconductor
1000V N-Channel MOSFET
Lowest to $1.8835
ECAD model for FQU2N100
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03
International Rectifier
HEXFET Power MOSFET
Need more? Email Us
ECAD model for IRLU8203
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6699 $66.7475
60+ $2.1906 $131.4360
92+ $2.1222 $195.2424
126+ $2.0537 $258.7662
163+ $1.9853 $323.6039
219+ $1.7799 $389.7981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention