Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 950V
Continuous Drain Current at 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 630pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 800 mOhm @ 4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 212266-STF10N95K5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STF10N95K5
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STF10N95K5 CAD Model

Description

The STF10N95K5 is a high-performance N-channel power MOSFET from STMicroelectronics, designed using the innovative SuperMESHâ„¢ 5 technology. This advanced power MOSFET is tailored for high-efficiency applications requiring a combination of high blocking voltage, low on-resistance, and high-speed switching. It is an ideal choice for a wide range of power applications, including switch-mode power supplies (SMPS), lighting, AC-DC converters, and motor control circuits.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 950 V, the STF10N95K5 is well-suited for applications that demand high voltage operation, ensuring reliability and robustness in challenging electrical environments.
  • Low On-Resistance: Featuring a typical on-resistance (R<sub>DS(on)) of just 0.52 Ohm, this MOSFET minimizes conduction losses, enhancing overall system efficiency and performance.
  • High Current Rating: The device can handle continuous drain current up to 8 A, making it capable of driving high current loads with ease.
  • Reduced Gate Charge: The low gate charge (Q<sub>g) results in faster switching speeds and reduced switching losses, contributing to the efficiency of the power conversion process.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring reliability and a long operational life even under extreme conditions.
  • Enhanced Body Diode: The fast recovery body diode is optimized for use in hard-switching applications, reducing noise and electromagnetic interference (EMI).

Applications

The STF10N95K5's robustness and efficiency make it suitable for a variety of power applications, including:

  • High-efficiency switch-mode power supplies (SMPS)
  • LED lighting applications
  • Power factor correction circuits
  • AC-DC converters
  • Motor control circuits

With its advanced technology and superior performance characteristics, the STF10N95K5 from STMicroelectronics stands out as a top choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
SIPMOSÃ’ Power-Transistor Features Enhancement mode Avalanche rated
Need more? Email Us
ECAD model for SPP80P06PG
Rohm Semiconductor
10V Drive Nch MOSFET
Need more? Email Us
ECAD model for R6020ANJ
International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B
International Rectifier
HEXFET Power MOSFET
Need more? Email Us
ECAD model for IRLU8203
STMicroelectronics
N - CHANNEL 30V - 0.008ohm - 70A D2PAK STripFET MOSFET PLUS SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for STB70NFS03L

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3138 $59.1210
105+ $1.0780 $113.1900
165+ $1.0443 $172.3095
225+ $1.0106 $227.3850
290+ $0.9769 $283.3010
385+ $0.8758 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,600 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention