EN
  • EN
  • DE

STF14NM50N

Part No STF14NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 12A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 100μA
Max Gate Charge 27nC @ 10V
Max Input Capacitance 816pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 320 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 091035-STF14NM50N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF14NM50N CAD Model

Description

Introducing the STF14NM50N Power MOSFET by STMicroelectronics

The STF14NM50N is a high-performance N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is a part of ST's MDmesh™ series, which is renowned for its excellent energy efficiency and high power density. The STF14NM50N is particularly suited for applications requiring fast switching, high current capacity, and minimal power loss.

Constructed with ST's advanced MDmesh technology, the STF14NM50N boasts a very low on-resistance (R<sub>DS(on)) of just 0.35 ohms. This low R<sub>DS(on) combined with a high threshold voltage ensures that the device operates with reduced conduction losses, making it an ideal choice for high-efficiency power supplies, lighting applications, DC-DC converters, and motor control circuits.

Key Features:

  • Voltage Handling: The STF14NM50N is capable of handling drain-source voltages up to 500V, providing a wide safety margin for a variety of applications.
  • High Current Capacity: With a continuous drain current of 14A, this MOSFET can comfortably manage high current loads.
  • Low Gate Charge: The device features a low gate charge (Q<sub>g), which enhances its fast switching performance and reduces switching losses.
  • Robust Thermal Performance: The MOSFET comes in a fully molded TO-220FP package, which offers excellent thermal performance and ensures reliability even under high power operation.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, guaranteeing reliability and stability under extreme conditions.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • High Efficiency DC-DC Converters
  • Motor Control Systems
  • Power Management Functions

The STF14NM50N is not just a testament to STMicroelectronics' commitment to innovation but also to their dedication to environmental sustainability. This product is designed to maximize energy savings, reduce CO<sub>2 emissions, and contribute to the development of eco-friendly electronic solutions. Whether you're designing a new power system or looking to upgrade an existing one, the STF14NM50N MOSFET stands as a reliable and efficient component that can help you achieve your design objectives with ease.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8571 $51.4260
145+ $0.7032 $101.9640
225+ $0.6813 $153.2925
305+ $0.6593 $201.0865
395+ $0.6373 $251.7335
530+ $0.5714 $302.8420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess