EN
  • EN
  • DE
  • IT

STF20NF06

Part No STF20NF06
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 20A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 18nC @ 10V
Max Input Capacitance 400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 28W (Tc)
Maximum Rds On at Id,Vgs 70 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 1102953-STF20NF06
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STF20NF06 CAD Model

Description

STF20NF06 - N-Channel MOSFET by STMicroelectronics

The STF20NF06 is a robust N-channel Power MOSFET from the renowned semiconductor manufacturer STMicroelectronics. This field-effect transistor is designed for high-speed switching applications and is part of the STripFET™ series, which are known for their low on-state resistance and high switching performance.

Key Features

  • High Current Capability: The STF20NF06 is capable of handling continuous drain currents up to 20A, making it suitable for heavy-duty operations.
  • Low On-Resistance: With an R<sub>DS(on) of just 60 mΩ at V<sub>GS of 10V, this MOSFET ensures high efficiency and minimal power loss during operation.
  • High Switching Speed: The device is optimized for fast switching, reducing transition losses and improving overall performance in applications that require rapid state changes.
  • High Voltage Tolerance: The STF20NF06 can withstand drain-source voltages up to 60V, providing a good safety margin for a variety of electronic circuits.
  • Enhanced Thermal Performance: Thanks to its TO-220FP fully molded package, the MOSFET offers excellent thermal performance and heat dissipation.

Applications

The STF20NF06 is versatile and can be used in a wide range of applications. Some of the typical uses include:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Automotive applications
  • Power Management Solutions

Quality and Reliability

STMicroelectronics ensures that the STF20NF06 meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures during manufacturing, ensuring that it performs to its specifications under a wide range of conditions.

Environmental Compliance

The STF20NF06 is compliant with RoHS and other environmental regulations, making it a suitable choice for eco-friendly and sustainable designs.

Overall, the STF20NF06 from STMicroelectronics is an excellent choice for designers looking for a high-performance N-channel MOSFET that combines efficiency, speed, and reliability in a single package.

You May Also Be Interested in

ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.7800
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0791 $64.7460
150+ $0.8855 $132.8250
230+ $0.8578 $197.2940
315+ $0.8301 $261.4815
405+ $0.8026 $325.0530
540+ $0.7195 $388.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess