EN
  • EN
  • DE

STF21N65M5

Part No STF21N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 17A TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 50nC @ 10V
Max Input Capacitance 1950pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 066348-STF21N65M5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF21N65M5 CAD Model

Description

STF21N65M5 - N-channel 650 V, 0.190 Ohm typ., 17 A MDmesh™ M5 Power MOSFET

The STF21N65M5 is a state-of-the-art N-channel Power MOSFET from STMicroelectronics, designed using the innovative MDmesh™ M5 technology. This device is tailored for high-efficiency applications, combining low on-resistance (R<sub>DS(on)) with a high breakdown voltage of 650 V, making it a perfect choice for a wide range of power conversion applications.

With a typical R<sub>DS(on) of just 0.190 Ohm and a maximum continuous drain current (I<sub>D) of 17 A, the STF21N65M5 ensures reduced conduction losses, contributing to overall system efficiency. The device is housed in a TO-220FP package, which is known for its robustness and excellent thermal performance, ensuring reliability even under high power and temperature conditions.

The MDmesh™ M5 technology leverages a proprietary vertical structure, which optimizes the R<sub>DS(on) area figure of merit. This allows for lower energy consumption during both the turn-on and turn-off phases of the device, which is critical for high-efficiency power supplies, lighting applications, solar inverters, and industrial applications such as welding equipment and motor drives.

Key features of the STF21N65M5 include:

  • High breakdown voltage of 650 V for reliable operation in high voltage scenarios
  • Ultra-low gate charge (Q<sub>g) for reduced switching losses
  • Low threshold voltage (V<sub>th) to facilitate driving the MOSFET at lower voltages
  • 100% avalanche tested, ensuring ruggedness and reliability
  • Zener-protected to enhance robustness against voltage transients

The device also features excellent dv/dt capability, which is critical for applications that demand fast switching performance. Its gate charge and capacitances are optimized to achieve minimal switching losses, which is vital for high-frequency converters.

Whether you're designing an energy-efficient power supply or looking to improve the performance of your industrial application, the STF21N65M5 Power MOSFET from STMicroelectronics offers the reliability, efficiency, and performance you need. By integrating this MOSFET into your design, you can expect reduced power losses, enhanced thermal management, and an overall boost in your system's performance.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9277 $52.6986
42+ $2.4022 $100.8924
65+ $2.3272 $151.2680
89+ $2.2521 $200.4369
115+ $2.1770 $250.3550
154+ $1.9518 $300.5772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess