EN
  • EN
  • DE

STF6N52K3

Part No STF6N52K3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 525V 5A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 525 V 5A (Tc) 25W (Tc) Through Hole TO-220FP
Manufacturer STMicroelectronics
Series SuperMESH3™
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STF6N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-12584-5, STF6N52K3-ND, -497-12584-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897965-STF6N52K3
Ultra Librarian 3D Model Ultra Librarian STF6N52K3 CAD Model

Description

STF6N52K3 - N-channel 525 V, 4.4 Ω typ., 6 A SuperMESH™3 Power MOSFET in a TO-220FP Package

The STF6N52K3 is a high-performance N-channel Power MOSFET brought to you by STMicroelectronics, a leader in the semiconductor industry. This device is part of the SuperMESH™3 family, which is renowned for its excellent RDS(on) area ratio and reduced gate charge. These features make the STF6N52K3 an ideal choice for high-efficiency power supplies and other power conversion applications.

With a voltage rating of 525 V, this MOSFET can handle high voltage applications with ease, making it suitable for a wide range of industrial, consumer, and computing environments. Its low on-state resistance of just 4.4 Ω (typical) ensures minimal power loss and heat generation, which is critical for maintaining the reliability and longevity of electronic systems.

The STF6N52K3 can deliver a continuous current of 6 A, allowing it to drive sizable loads without faltering. This capability, combined with the fast switching speed inherent to the SuperMESH™3 technology, makes it a top choice for designers aiming to improve the performance and efficiency of their power management systems.

Encased in a robust TO-220FP package, the STF6N52K3 offers excellent thermal performance and is designed to withstand the rigors of tough electrical environments. The full-mold package guarantees excellent creepage and clearance performance, and the device is designed to meet the stringent requirements of the industrial market.

Key features of the STF6N52K3 include:

  • Low threshold voltage
  • Low gate charge
  • High avalanche ruggedness
  • 100% avalanche tested

Furthermore, the STF6N52K3 is compliant with the RoHS directive, making it an environmentally friendly choice for your power management solutions. Its commitment to energy efficiency and sustainability, without compromising on performance, reflects STMicroelectronics' dedication to innovation and environmental responsibility.

In summary, the STF6N52K3 from STMicroelectronics is a powerful, efficient, and reliable component for your power conversion needs. With its advanced technology, robust package, and environmental compliance, it stands out as a smart choice for engineers looking to optimize their power systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess