EN
  • EN
  • DE

STFV4N150

Part No STFV4N150
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1500 V
Current - Continuous Drain (Id) @ 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 7Ohm @ 2A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 50 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1300 pF @ 25 V
Power Dissipation (Max) 40W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220
Package / Case TO-220-3 Full Pack, Isolated Tab
Base Product Number STFV4
Other Names 497-5093-5
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278012-STFV4N150
Ultra Librarian 3D Model Ultra Librarian STFV4N150 CAD Model

Description

The STFV4N150 from STMicroelectronics is a state-of-the-art power MOSFET designed to deliver high performance for a wide range of applications. This device is part of ST's MDmesh™ V series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) and superior switching performance. The STFV4N150 is particularly suited for applications that demand high efficiency and reliability.

Key Features

  • Voltage Rating: The STFV4N150 is a 1500 V N-channel MOSFET, making it an ideal choice for high voltage applications.
  • Low On-Resistance: With an R<sub>DS(on) of only 1.15 Ohm, this MOSFET ensures minimal power loss and improved efficiency in your circuit.
  • High Current Capability: This device can handle continuous drain currents up to 4.2 A, allowing for robust performance in demanding situations.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) facilitates faster switching, which is crucial for power converters and other applications requiring high-speed operation.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability under extreme conditions.
  • Zener-Protected: The gate-source of this MOSFET is protected with an integrated Zener diode, safeguarding the device from electrostatic discharge and gate voltage spikes.

Applications

The STFV4N150 is versatile and can be used in various high voltage applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • High-Efficiency DC-DC Converters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Drivers

Quality and Environmental Compliance

STMicroelectronics is committed to not only delivering high-performance components but also to environmental stewardship. The STFV4N150 is compliant with RoHS (Restriction of Hazardous Substances) and adheres to ST's sustainability strategy, ensuring that the product meets current environmental standards.

With its robust design, high efficiency, and reliability, the STFV4N150 is an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess