EN
  • EN
  • DE

STFW12N120K5

Part No STFW12N120K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1200V 12A ISOWATT  /  N-Channel 1200 V 12A (Tc) 63W (Tc) Through Hole TO-3PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ K5
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 690mOhm @ 6A, 10V
Vgs(th) (Max) @ Id 5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 44.2 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1370 pF @ 100 V
Power Dissipation (Max) 63W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-3PF
Package / Case TO-3P-3 Full Pack
Base Product Number STFW12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-17908,STFW12N120K5-ND
Standard Package 300
Win Source Part Number 1019213-STFW12N120K5
Ultra Librarian 3D Model Ultra Librarian STFW12N120K5 CAD Model

Description

The STFW12N120K5 is a high-performance, N-channel, Silicon Carbide Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of the advanced and innovative family of power semiconductors that combine the advantages of Silicon Carbide technology with the robust design and ease of use that STMicroelectronics is known for.

Key Features

  • High Voltage Capability: The STFW12N120K5 is rated for a maximum drain-source voltage of 1200V, making it suitable for high-voltage applications.
  • Low On-Resistance: It features a low on-state resistance (R<sub>DS(on)) of 0.9 Ohm typ., which enhances efficiency by minimizing conduction losses.
  • High Switching Speed: The fast intrinsic diode and minimal reverse recovery time make it ideal for high-frequency switching applications.
  • Reduced Gate Charge: The MOSFET has a reduced gate charge (Q<sub>g), which reduces the power required to drive the gate, improving overall power efficiency.
  • Enhanced Thermal Performance: It offers superior thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • Robust Design: The device is designed to handle high surge currents without degradation, making it robust against harsh electrical stresses.

Applications

The STFW12N120K5 is well-suited for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Motor drives and inverters
  • High-efficiency and fast-switching applications
  • Renewable energy inverters
  • Electric vehicle (EV) charging stations

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STFW12N120K5 is no exception, undergoing rigorous testing and quality control processes to ensure it meets the exacting requirements of industrial and automotive applications. With its combination of high voltage capability, efficiency, and robustness, the STFW12N120K5 is a solid choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess