EN
  • EN
  • DE

STFW45N65M5

Part No STFW45N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 35A ISOWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 35A (Tc) 57W (Tc) Through Hole TO-3PF
Manufacturer STMicroelectronics
Series MDmesh™ V
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-3P-3 Full Pack
Case / Package TO-3PF
Family Name STFW45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-15539-5, 497-15539-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897975-STFW45N65M5
Ultra Librarian 3D Model Ultra Librarian STFW45N65M5 CAD Model

Description

STFW45N65M5 - High Performance Power MOSFET by STMicroelectronics

The STFW45N65M5 from STMicroelectronics is a state-of-the-art power MOSFET designed to meet the high efficiency and reliability requirements of modern power applications. This advanced semiconductor device is part of the MDmesh™ M5 series, which integrates a fifth generation of STMicroelectronics' market-leading super-junction technology to provide an excellent on-resistance (R<sub>DS(on)) and gate charge (Q<sub>g) trade-off.

With a maximum continuous drain current (I<sub>D) of 45 A and a drain-source voltage (V<sub>DS) of 650 V, the STFW45N65M5 is well-suited for a wide range of high voltage applications. This includes power supplies, solar inverters, welding equipment, and other industrial applications where energy efficiency is paramount.

The MOSFET comes in a fully isolated TO-3PF package, which ensures easy mounting and safe handling during assembly. The package is designed to offer high creepage and clearance distances, meeting the requirements for industrial-grade installations.

Key features of the STFW45N65M5 include:

  • Ultra-low on-resistance (R<sub>DS(on))
  • High dv/dt capability and fast switching speed
  • Low gate charge and input capacitance
  • 100% avalanche tested, providing enhanced ruggedness
  • Low thermal resistance, contributing to superior thermal performance
  • High junction temperature capability (T<sub>J) for improved reliability

The device also features Zener-protected gate, which helps to withstand harsh operating conditions and ensures long-term reliability and stability. The STFW45N65M5 is designed to minimize conduction losses, improve efficiency, and reduce the environmental impact of the systems it powers.

STMicroelectronics' commitment to innovation is reflected in the STFW45N65M5, which is optimized for high-frequency switching applications. By choosing this power MOSFET, designers can achieve more efficient, compact, and cost-effective power conversion systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7869 $58.7214
15+ $8.0304 $120.4560
23+ $7.7794 $178.9262
31+ $7.5284 $233.3804
40+ $7.2776 $291.1040
54+ $6.5246 $352.3284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,101 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess