EN
  • EN
  • DE

STGB20NB37LZT4

Part No STGB20NB37LZT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 425V 40A 200W D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 425V
Maximum Current Collector 40A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 2V @ 4.5V, 20A
Maximum Power Dissipation 200W
Total Switching Energy(Ets) 11.8mJ (off)
Input Type Standard
Gate Charge 51nC
Turn-on and Turn-off delay time 2.3μs/2μs
Testing Conditions 250V, 20A, 1 kOhm, 4.5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1103002-STGB20NB37LZT4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian STGB20NB37LZT4 CAD Model

Description

STGB20NB37LZT4 - IGBT Transistor by STMicroelectronics

The STGB20NB37LZT4 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) from STMicroelectronics, designed to meet the needs of modern high-efficiency switching applications. This IGBT is well-suited for a wide range of power electronics applications, including inverters, converters, and motor drives, offering a blend of high speed and low on-state voltage drop to optimize system performance.

Key Features

  • High Current Capability: The device can handle continuous collector currents up to 40A, making it suitable for high-power applications.
  • Low On-State Voltage: The V<sub>CE(sat) is typically just 1.65V at 25A, which minimizes conduction losses and improves efficiency.
  • High Switching Speed: With a fast switching speed, this IGBT can operate efficiently at higher frequencies, which is beneficial for compact power supplies and reducing passive component sizes.
  • Short-Circuit Rating: It features a short-circuit withstand time of 10µs, providing a degree of protection against sudden electrical faults.
  • Co-Packaged Free Wheeling Diode: The device includes an integrated fast recovery diode, which simplifies circuit design and enhances performance during switching events.

Applications

With its robust performance characteristics, the STGB20NB37LZT4 is ideal for a variety of applications, including:

  • AC/DC converters
  • DC/AC inverters
  • Motor drives and controls
  • Uninterruptible power supplies (UPS)
  • Inductive heating and welding equipment

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the STGB20NB37LZT4 is no exception. It is manufactured to the highest standards to ensure reliability and performance in even the most demanding conditions. This IGBT is designed to offer a long operational life, which is critical for applications where maintenance and serviceability are challenging.

Environmental and Regulatory Compliance

The STGB20NB37LZT4 complies with various environmental standards, including RoHS and is designed with the aim to minimize its ecological footprint. Users can be assured of its compliance with international regulations, making it a responsible choice for global markets.

You May Also Be Interested in

Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess