The STGD10NC60K is a high-performance Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to meet the efficiency and reliability requirements of modern electronic applications, including motor drives, uninterruptible power supplies (UPS), and power inverters.
Key Features
- High Current Capability: With a continuous collector current rating of 10A, the STGD10NC60K can handle significant power levels, making it suitable for high-power applications.
- Low On-Voltage Drop (Vce(on)): The device boasts a low on-voltage drop, which translates to reduced conduction losses and improved overall efficiency in applications.
- High Switching Speed: The fast switching characteristics of this IGBT allow for high-frequency operation, which is critical for reducing the size and cost of passive components in power circuits.
- High Temperature Operation: The STGD10NC60K is capable of operating at junction temperatures up to 175°C, providing a margin for thermal design and ensuring reliability under varying operating conditions.
Technical Specifications
Parameter
Value
Collector-Emitter Breakdown Voltage
600V
Collector Current (Ic)
10A
Power Dissipation (Pd)
45W
Gate-Emitter Threshold Voltage (Vge(th))
4.5V
Switching Speed
Fast
Operating Junction Temperature (Tj)
-55°C to +175°C
Applications
The STGD10NC60K is versatile and can be used in a variety of applications. Its robust design and electrical characteristics make it particularly well-suited for:
- AC/DC converters
- Motor drives
- Power inverters
- Switch Mode Power Supplies (SMPS)
- Uninterruptible Power Supplies (UPS)
Package and Quality
This IGBT comes in a DPAK package, which is known for its compact footprint and excellent thermal performance. STMicroelectronics' commitment to quality ensures that the STGD10NC60K meets stringent industry standards for performance and reliability.