EN
  • EN
  • DE

STGIF10CH60TS-E

Part No STGIF10CH60TS-E
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 15 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.327", 33.70mm)
Base Product Number STGIF10
Standard Package 156
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279091-STGIF10CH60TS-E
Ultra Librarian 3D Model Ultra Librarian STGIF10CH60TS-E CAD Model

Description

STGIF10CH60TS-E - STMicroelectronics Integrated Power Module

The STGIF10CH60TS-E from STMicroelectronics is a sophisticated, integrated power module designed to deliver high efficiency and reliability for a wide range of applications. This module is part of the SLLIMM™-nano series, which stands for Small Low-Loss Intelligent Molded Module, and is particularly well-suited for motor drive applications in a compact, high-performance package.

Key Features

  • Advanced IGBT Technology: The module utilizes the latest Insulated Gate Bipolar Transistor (IGBT) technology, which provides superior switching performance and improved thermal characteristics, leading to higher efficiency and longer service life.
  • 600V Rated Voltage: With a maximum rated voltage of 600V, the STGIF10CH60TS-E is capable of handling high voltage applications, making it versatile for various industrial and consumer uses.
  • 10A Rated Current: It is designed to work with a rated current of 10A, allowing for the management of moderate power levels in compact designs.
  • 3-Phase Inverter: The module integrates a 3-phase inverter bridge, which is essential for driving three-phase motors commonly found in appliances, fans, pumps, and other mechanical systems.
  • Built-in Overcurrent Protection: Safety is a priority with this module, as it includes features such as overcurrent protection to prevent damage to the module and the system it is a part of.
  • Short-Circuit Rated IGBT: The IGBTs in the module are rated for short circuits, providing an additional layer of protection against electrical faults.
  • Optimized for Low EMI: The design and construction of the STGIF10CH60TS-E are optimized to minimize electromagnetic interference (EMI), ensuring stable operation in sensitive environments.

Applications

The STGIF10CH60TS-E is ideal for a range of applications, including:

  • Home appliances such as washing machines and refrigerators
  • Industrial drives and automation systems
  • Fan controllers and HVAC systems
  • Pumps and compressors
  • Other motor control applications requiring compact and efficient power modules

With its combination of advanced features and protections, the STGIF10CH60TS-E from STMicroelectronics stands out as a robust and versatile solution for designers looking to enhance the performance and reliability of their motor drive systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess