EN
  • EN
  • DE

STGIF7CH60TS-L

Part No STGIF7CH60TS-L
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description SLLIMM 2ND SERIES IPM, 3-PHASE I / Power Driver Module IGBT 3 Phase 600 V 10 A 26-PowerDIP Module (1.134", 28.80mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase
Current 10 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.134", 28.80mm)
Base Product Number STGIF7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-16503-5,497-16503-5
Standard Package 13
Win Source Part Number 1030807-STGIF7CH60TS-L
Ultra Librarian 3D Model Ultra Librarian STGIF7CH60TS-L CAD Model

Description

Introducing the STGIF7CH60TS-L Intelligent Power Module from STMicroelectronics

The STGIF7CH60TS-L is a cutting-edge Intelligent Power Module (IPM) designed by STMicroelectronics, a global leader in semiconductor solutions. This sophisticated module is a part of the SLLIMM™-nano series and is specifically engineered to drive high-power IGBTs in a compact and efficient manner. Ideal for a wide range of applications, including home appliances, air conditioners, and industrial motor drives, the STGIF7CH60TS-L is a testament to STMicroelectronics' commitment to innovation and quality.

Key Features

  • Integrated IGBTs: The module comes with six high-speed IGBTs, configured in a three-phase bridge. These IGBTs are optimized for low conduction and switching losses, making the module highly efficient for inverter motor drive applications.
  • Advanced Gate Drivers: The STGIF7CH60TS-L is equipped with built-in gate drivers that provide excellent electrical isolation and protection features. The gate drivers ensure reliable operation and a longer lifespan for the module.
  • Overcurrent Protection: To safeguard the module and the system it powers, the STGIF7CH60TS-L includes smart shutdown functions for overcurrent protection.
  • Compact Design: The module's small footprint and low-profile package allow for reduced board space and easier integration into various designs and applications.
  • Under-Voltage Lockout: An integrated under-voltage lockout feature ensures that the module operates within safe voltage levels, enhancing system reliability.
  • Temperature Monitoring: With an embedded thermistor for temperature monitoring, the STGIF7CH60TS-L helps maintain optimal operating conditions and prevent thermal overload.
  • EMI Reduction: The module is designed to minimize electromagnetic interference, making it ideal for applications sensitive to EMI.

Applications

The versatility of the STGIF7CH60TS-L allows it to be used in a variety of applications where efficient power conversion and motor control are essential. Its robust design and protective features make it suitable for:

  • Home Appliances (Washing Machines, Refrigerators)
  • HVAC Systems (Air Conditioners, Heat Pumps)
  • Industrial Motor Drives
  • Fans and Pumps
  • Power Tools

With its exceptional performance, reliability, and ease of use, the STGIF7CH60TS-L from STMicroelectronics is an excellent choice for designers looking to enhance their power management solutions. Whether for consumer electronics or industrial applications, this IPM stands out as a top-tier component in the field of power electronics.

You May Also Be Interested in

Infineon Technologies
Integrated Power Module for Appliance Motor Drive / PLUG N DRIVE INTEGRATED PWR MOD
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 500V 1.2A SPM5Q / IPM MOSFET 500V 1.5A 23-Pin SPM23-GD T/R
Lowest to $6.2349
Infineon Technologies
IGBT 600V 24MDIP
Lowest to $7.9175
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 6A
Lowest to $19.5848
Fairchild/ON Semiconductor
MODULE SPM 500V 2A SPM5N
Lowest to $5.5058
Fairchild/ON Semiconductor
SMART POWER MODULE 10A SPM32-AA / Motion SPM® 2 Series
Lowest to $63.8703
Infineon Technologies
IC MOSFET DRIVER
Lowest to $8.2058
Infineon Technologies
IC PWR MOD PLUG-N-DRIVE 600V 10A
Need more? Email Us
Infineon Technologies
IGBT 600V 24MDIP
Lowest to $15.1225

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0864 $51.2592
8+ $14.0197 $112.1576
12+ $13.5815 $162.9780
16+ $13.1434 $210.2944
20+ $12.7053 $254.1060
27+ $11.3910 $307.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess