EN
  • EN
  • DE
  • IT

STGIPQ5C60T-HL

Part No STGIPQ5C60T-HL
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description SLLIMM NANO 2ND SERIES IPM, 3-PH  /  Motor Driver IGBT 26-N2DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr STMicroelectronics
Package Tube
Motor Type - AC, DC AC, Synchronous
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Technology IGBT
Applications Appliance
Voltage - Supply 13.5V ~ 18V
Voltage - Load 500V (Max)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 26-DIP Module
Supplier Device Package 26-N2DIP
Base Product Number STGIPQ5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-16312-5-ND,497-STGIPQ5C60T-HL,497-16312-5
Standard Package 360
Win Source Part Number 1201659-STGIPQ5C60T-HL
Ultra Librarian 3D Model Ultra Librarian STGIPQ5C60T-HL CAD Model

Description

The STGIPQ5C60T-HL is a state-of-the-art Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics, a global semiconductor leader. This compact and high-performance module is specifically engineered to meet the demanding requirements of advanced motor drive applications, including those found in consumer appliances, air conditioners, and industrial automation systems.

Key Features

  • Integrated Design: The STGIPQ5C60T-HL integrates a three-phase inverter power stage with gate drivers and protection features in a single, compact package. This integration facilitates design simplicity and reduces the overall footprint of the power electronics system.
  • High Voltage Rating: With a maximum operating voltage of 600V, this IPM is suitable for a wide range of applications that require high voltage operation, ensuring reliability and robustness in harsh electrical environments.
  • Advanced Trench Gate Field-Stop IGBT: The module incorporates advanced trench gate field-stop IGBTs, providing low conduction and switching losses, which translates to improved efficiency and thermal performance in motor control applications.
  • Over-Current and Over-Temperature Protection: The STGIPQ5C60T-HL features built-in over-current and over-temperature protection, enhancing system reliability and safety. These protections help to prevent damage to the module and the system it controls under fault conditions.
  • Optimized for Fast Switching: The IPM is optimized for fast switching, which is essential for reducing electromagnetic interference (EMI) and increasing efficiency in variable speed drives.
  • Isolated Package: The module comes in a highly insulated package that provides excellent electrical isolation, ensuring safe operation and ease of use in various application settings.

Applications

The STGIPQ5C60T-HL is versatile and can be used in a variety of applications, including but not limited to:

  • Home appliances such as washing machines and refrigerators
  • HVAC systems including air conditioners and heat pumps
  • Industrial motor drives and pumps
  • Fans and blowers in commercial and industrial settings

With its robust design, comprehensive protection features, and high efficiency, the STGIPQ5C60T-HL from STMicroelectronics represents a reliable and cost-effective solution for designers looking to optimize their motor control systems.

You May Also Be Interested in

STMicroelectronics
IC MOTOR DRIVER 8V-20V 20SO / Motor Driver Power MOSFET Serial 20-SO
Need more? Email Us
Allegro MicroSystems, LLC
IC MOTOR DRIVER PWM QFN / Motor Driver
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER BIPOLAR 24HTSSOP
Lowest to $3.1574
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
Lowest to $10.4853
ON Semiconductor
3PHASE MOTOR DRIVER / Motor Driver
Lowest to $2.9080
Fairchild/ON Semiconductor
CD MOTOR DRIVER, PDSO30
Need more? Email Us
Rohm Semiconductor
IC MOTOR DRIVER 28SOP / Motor Driver
Need more? Email Us
Panasonic
IC MOTOR DRIVER 10V-35V 34HSOP
Lowest to $1.5018
STMicroelectronics
IC MOTOR DRVR 12V-52V 36POWERSO
Lowest to $11.5151

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.0719 $72.4314
14+ $9.9053 $138.6742
21+ $9.5957 $201.5097
28+ $9.2861 $260.0108
37+ $8.9766 $332.1342
49+ $8.0480 $394.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,620 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess