EN
  • EN
  • DE

STGW25H120DF

Part No STGW25H120DF
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT H-SERIES 1200V 25A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 50A
Pulsed Collector Current 100A
Collector-emitter saturation voltage(Max) 2.6V @ 15V, 25A
Maximum Power Dissipation 375W
Total Switching Energy(Ets) 600μJ (on), 700μJ (off)
Input Type Standard
Gate Charge 100nC
Turn-on and Turn-off delay time 29ns/130ns
Testing Conditions 600V, 25A, 10 Ohm, 15V
Reverse Recovery Time (trr) 303ns
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247
Win Source Part Number 212282-STGW25H120DF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGW25H120DF CAD Model

Description

STGW25H120DF - IGBT - STMicroelectronics

The STGW25H120DF is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, designed for a wide range of high-efficiency applications. This robust and high-performance device is well-suited for demanding power electronics applications, offering an optimal trade-off between switching performance and on-state behavior, which is critical for high-efficiency power conversion.

Key Features

  • High current rating: The device can handle continuous currents up to 25A, making it suitable for high-power applications.
  • High voltage capability: With a breakdown voltage of 1200V, the STGW25H120DF ensures safe operation even in high voltage scenarios.
  • Low on-state voltage drop (VCE(sat)): This feature minimizes conduction losses and improves overall efficiency.
  • Fast switching speed: The IGBT is engineered for fast switching, reducing switching losses and enabling high-frequency operation.
  • Co-packaged with a fast recovery diode: The device includes an integrated diode, optimized for fast recovery, which further enhances the performance during switching.
  • Short-circuit withstand time: It offers robustness and reliability with a guaranteed short-circuit withstand time.

Applications

The STGW25H120DF is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) circuits
  • Inductive Heating
  • Renewable Energy Inverters

Advantages

Utilizing the STGW25H120DF IGBT provides several advantages for power electronics designers:

  • Energy efficiency: The low on-state voltage drop and fast switching capabilities lead to reduced power losses and higher efficiency.
  • Thermal management: The device is designed to handle significant thermal loads, which simplifies the design of cooling systems.
  • System reliability: The robustness and high voltage capability contribute to increased system reliability and longevity.
  • Integration: The co-packaged diode simplifies circuit design and reduces component count, leading to more compact and cost-effective solutions.

In conclusion, the STGW25H120DF from STMicroelectronics is a powerful and reliable IGBT, ideal for high-performance power electronics applications that demand efficiency, speed, and reliability.

You May Also Be Interested in

IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Infineon Technologies
IGBT
Lowest to $12.0770
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2730 $69.0920
9+ $14.1730 $127.5570
13+ $13.7295 $178.4835
18+ $13.2871 $239.1678
23+ $12.8436 $295.4028
31+ $11.5154 $356.9774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess