EN
  • EN
  • DE

STGW25M120DF3

Part No STGW25M120DF3
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1200V 50A 375W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features IGBT Trench Field Stop 1200 V 50 A 375 W Through Hole TO-247-3
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STGW25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15058-5, -497-15058-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898002-STGW25M120DF3
Ultra Librarian 3D Model Ultra Librarian STGW25M120DF3 CAD Model

Description

STGW25M120DF3 - STMicroelectronics

The STGW25M120DF3 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) from STMicroelectronics, designed to offer a combination of high efficiency and fast switching performance for a wide range of power applications. This device is part of the very high-speed IGBT series, which is optimized for high operating frequencies ranging from 8 kHz up to 30 kHz. Its advanced technology ensures that it is well-suited for applications requiring high power density and efficiency, such as welding equipment, solar inverters, uninterruptible power supplies (UPS), and high-frequency converters.

With a collector-emitter voltage (VCE) of 1200V and a collector current rating (IC) of 25A at a temperature of 25°C, the STGW25M120DF3 is capable of handling significant power levels while maintaining a low on-state voltage drop (VCE(sat)) to minimize power losses. The device also features a very low gate charge (QG), which further enhances its switching performance, making it an excellent choice for high-efficiency applications.

One of the key advantages of the STGW25M120DF3 is its robustness. It incorporates a co-packaged fast recovery diode, which provides protection against reverse voltage spikes and improves the overall reliability of the power circuit. The device's maximum junction temperature is rated at 175°C, which allows for a safe operating range even under extreme conditions.

The STGW25M120DF3 is housed in a TO-247 long leads package, which offers excellent thermal performance and is compatible with standard mounting processes. The package is designed to handle high current and power levels, making it an ideal choice for compact and efficient power modules.

In summary, the STGW25M120DF3 from STMicroelectronics is a high-performance IGBT that combines fast switching, high efficiency, and robustness. Its features make it an ideal choice for designers looking to improve the performance and reliability of their high-frequency power applications.

You May Also Be Interested in

IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9579 $59.7474
11+ $9.3277 $102.6047
17+ $9.0126 $153.2142
24+ $8.3823 $201.1752
31+ $8.0672 $250.0832
39+ $7.7521 $302.3319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess