EN
  • EN
  • DE

STGWA40H65DFB

Part No STGWA40H65DFB
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT TRENCH 650V 80A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features IGBT Trench Field Stop 650 V 80 A 283 W Through Hole TO-247 Long Leads
Manufacturer STMicroelectronics
Series HB
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247 Long Leads
Family Name STGWA40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-STGWA40H65DFB, STGWA40H65DFB-ND
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898007-STGWA40H65DFB
Ultra Librarian 3D Model Ultra Librarian STGWA40H65DFB CAD Model

Description

    

The STGWA40H65DFB is a state-of-the-art silicon carbide (SiC) power MOSFET presented by STMicroelectronics, a global semiconductor leader. This device is an integral part of modern power solutions, designed to cater to the demanding needs of high-performance power conversion systems.

  

Key Features

  
        
  • High Voltage Rating: With a drain-source voltage (VDS) of 650V, the STGWA40H65DFB ensures robustness in high voltage applications, making it suitable for a wide range of power systems.
  •     
  • Low On-Resistance: The device boasts an on-resistance (RDS(on)) of just 40 mΩ, which translates to reduced conduction losses and improved efficiency in power conversion.
  •     
  • High Current Capability: The STGWA40H65DFB supports a continuous drain current (ID) of 40A, enabling it to handle substantial power loads with ease.
  •     
  • Fast Switching Speed: This MOSFET is designed for fast switching applications, contributing to higher efficiency and lower switching losses in power converters, inverters, and other high-frequency circuits.
  •     
  • Reduced Parasitic Inductance: The package design minimizes parasitic inductance, which is crucial for high-speed switching performance and reduces the risk of undesirable voltage spikes.
  •     
  • High-Temperature Operation: The device is capable of operating at high temperatures, ensuring reliability and performance even under thermal stress.
  •   
  

Applications

  

The STGWA40H65DFB is well-suited for a variety of applications, including but not limited to:

  
        
  • Electric Vehicle (EV) chargers
  •     
  • Switch Mode Power Supplies (SMPS)
  •     
  • Solar inverters
  •     
  • Uninterruptible Power Supplies (UPS)
  •     
  • High-performance power converters
  •   
  

Quality and Reliability

  

STMicroelectronics is known for its commitment to quality and reliability, and the STGWA40H65DFB is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability for critical applications. With its advanced features and robust design, the STGWA40H65DFB is poised to be a key component in the next generation of efficient, high-performance power electronic systems.

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2876 $51.5040
85+ $1.2061 $102.5185
130+ $1.1654 $151.5020
185+ $1.0839 $200.5215
240+ $1.0432 $250.3680
300+ $1.0024 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess