EN
  • EN
  • DE

PH75F483

Part No PH75F483
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 3V 15A 45W 12-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Current - Output 1 15 A
Features OCP, OVP
Height 12.7 mm
Isolation Voltage 3 kV
Length 61.976 mm
Max Input Voltage 76 V
Maximum Operating Temperature 85 °C
Max Output Current 15 A
Max Power Dissipation 45 W
Min Input Voltage 36 V
Min Operating Temperature -20 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 12
Output Current 15 A
Output Power 45 W
Output Voltage 3 V
Packaging Bulk
RoHS Compliant
Voltage - Output 1 3.3 V
Width 85.852 mm
Win Source Part Number 1031240-PH75F483
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PH75F483 CAD Model

Description

The TDK-Lambda Americas Inc. PH75F483 is a 45 W, 3.3 V output, 15 A current output, single output DC-DC converter module designed for use in a variety of applications including telecommunications, industrial control, and test and measurement equipment.

  • Output Power: 45 W
  • Output Voltage: 3.3 V
  • Output Current: 15 A
  • Output(s): Single
  • Maximum Input Voltage: 76 V
  • Minimum Input Voltage: 36 V
  • Protection: Overcurrent protection and overvoltage protection
  • Package: Bulk
  • Mounting: Supplied on a reel
  • Alternative Parts: Available

You May Also Be Interested in

TDK-Lambda Americas Inc.
DC DC CONVERTER 12-15V 3W / Isolated Module DC DC Converter 1 Output 12 ~ 15V 250mA 4.5V - 9V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12-15V 10W / Isolated Module DC DC Converter 1 Output 12 ~ 15V 1A 18V - 36V Input
Lowest to $43.6568
Artesyn Embedded Technologies
DC DC CONVERTER 2.5V 30W / Non-Isolated PoL Module DC DC Converter 1 Output 2.5V 8A 3V - 6V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CNVRTR +/-12V TO +/-15V 3W / Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 125mA, 125mA 4.5V - 9V Input
Lowest to $9.8941
Artesyn Embedded Technologies
DC DC CONVERTER 12V 300W / Isolated Module DC DC Converter 1 Output 12V 25A 36V - 75V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 100W / Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input
Lowest to $70.3729
TDK-Lambda Americas Inc.
DC DC CNVRTR +/-12V TO +/-15V 1W / Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 60mA, 60mA 4.5V - 9V Input
Lowest to $30.7142
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 30W / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 8A 4V - 6V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 3.3V 3W / Isolated Module DC DC Converter 1 Output 3.3V 800mA 4.5V - 9V Input
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess