EN
  • EN
  • DE

STH160N4LF6-2

Part No STH160N4LF6-2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 120A H2PAK-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA (Min)
Max Gate Charge 181nC @ 10V
Max Input Capacitance 8130pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 2.2 mOhm @ 60A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package H2Pak-2
Dimension TO-263-3, D2Pak (2 Leads + Tab) Variant
Win Source Part Number 1103085-STH160N4LF6-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STH160N4LF6-2 CAD Model

Description

The STH160N4LF6-2 is a cutting-edge N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This powerful transistor is designed to meet the high performance and efficiency requirements of modern electronic applications, including switch-mode power supplies, DC-AC converters, motor drives, and automotive applications.

Key Features

  • Low On-Resistance: The STH160N4LF6-2 boasts an ultra-low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conductive losses. This feature is crucial for applications requiring high current handling with minimal power dissipation.
  • High Current Capability: With a continuous drain current (I<sub>D) rating, this MOSFET can handle significant current loads, making it suitable for high-power applications.
  • Enhanced Power Density: The product's compact footprint allows for higher power density, enabling designers to reduce the size of their power modules without sacrificing performance.
  • Robust Thermal Performance: The STH160N4LF6-2 is designed with an advanced package that ensures excellent thermal performance, allowing it to maintain functionality even under high temperature operating conditions.
  • 100% Avalanche Tested: This MOSFET is guaranteed to be reliable in harsh conditions, having been tested for avalanche ruggedness, which ensures it can withstand high-energy pulses.

Applications

The versatility of the STH160N4LF6-2 makes it suitable for a wide array of applications, particularly those that require high efficiency and power density. It is commonly used in:

  • Switch-mode power supplies (SMPS)
  • DC-AC converters for solar inverters
  • Power management solutions
  • Motor drives and controls
  • Automotive applications, including electric and hybrid vehicles

Conclusion

The STH160N4LF6-2 from STMicroelectronics represents a blend of advanced technology with robust design, delivering a MOSFET solution that excels in performance and reliability. Whether for industrial, automotive, or consumer electronics, this component addresses the demands of high-efficiency power conversion and management.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2255 $61.2750
115+ $1.0055 $115.6325
180+ $0.9741 $175.3380
250+ $0.9427 $235.6750
320+ $0.9113 $291.6160
425+ $0.8170 $347.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess