EN
  • EN
  • DE

STH170N8F7-2

Part No STH170N8F7-2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 120A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 120nC @ 10V
Max Input Capacitance 8710pF @ 40V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 3.7 mOhm @ 60A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package H2Pak-2
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1103086-STH170N8F7-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STH170N8F7-2 CAD Model

Description

STH170N8F7-2: A High-Efficiency Power MOSFET from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the STH170N8F7-2, a robust and efficient N-channel Power MOSFET designed to deliver outstanding performance in a wide array of applications. This device is part of STMicroelectronics' STripFET F7 series, which is renowned for its low on-resistance and low gate charge, making it an ideal choice for high-efficiency power management tasks.

The STH170N8F7-2 boasts an impressive 80V drain-source voltage (VDS), catering to scenarios that demand high voltage capabilities. Additionally, it can continuously sustain currents up to 120A, thanks to its exceptional current handling capacity. This feature ensures that the MOSFET can manage significant power without compromising on performance or reliability.

One of the key advantages of the STH170N8F7-2 is its low on-state resistance (RDS(on)) of just 6.7 mΩ (max), which minimizes conduction losses and enhances overall efficiency. This low RDS(on) is achieved through advanced silicon technology, which allows for a compact and effective device design.

In terms of switching performance, the STH170N8F7-2 excels with its fast switching speed and reduced gate charge, enabling high-frequency operation while keeping switching losses to a minimum. This makes it particularly suitable for applications such as DC/DC converters, motor drives, and power supply units where efficiency and speed are paramount.

The STH170N8F7-2 is also designed with ruggedness in mind. It features 100% avalanche tested durability, ensuring that it can withstand harsh operating conditions and provide reliable performance over its lifespan. Additionally, the MOSFET comes in an H2PAK-2 package, which offers excellent thermal performance and is suitable for use in space-constrained environments.

Overall, the STH170N8F7-2 from STMicroelectronics is a top-tier component for designers looking to enhance power efficiency and reliability in their electronic designs. Its combination of low on-resistance, high current capability, and fast switching performance make it a versatile and dependable choice for a broad range of power applications.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $0.6499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9253 $69.8506
4+ $28.6567 $114.6268
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9701 $259.7010
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess