EN
  • EN
  • DE

STIPN2M50-H

Part No STIPN2M50-H
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type MOSFET
Configuration 3 Phase Inverter
Current 2 A
Voltage 500 V
Voltage - Isolation 1000Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (0.846", 21.48mm)
Base Product Number STIPN2
Other Names 497-17025,-1138-STIPN2M50-H
Standard Package 17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1279078-STIPN2M50-H
Ultra Librarian 3D Model Ultra Librarian STIPN2M50-H CAD Model

Description

The STIPN2M50-H is a cutting-edge power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable products. This particular MOSFET is part of ST's MDmesh™ M5 series, which utilizes the fifth generation of their proprietary super-junction technology that aims to deliver superior performance in a wide range of power applications.

Key Features

  • Voltage Rating: The STIPN2M50-H boasts a high breakdown voltage of 500V, making it suitable for high voltage applications.
  • Current Capacity: With a continuous drain current of 2A, this MOSFET can handle significant power levels, suitable for various electronic circuits and power management tasks.
  • Low On-Resistance: The device features an extremely low on-resistance (RDS(on)) of 1.65 Ohm, which enhances its efficiency by minimizing conduction losses.
  • Fast Switching: The fast switching speed of the STIPN2M50-H ensures efficient operation at high frequencies, which is beneficial for applications such as switch-mode power supplies and LED lighting systems.
  • Operating Temperature: It is designed to operate over a wide temperature range from -55°C to 150°C, ensuring reliability and performance under various environmental conditions.

Applications

The STIPN2M50-H is versatile and can be used in a myriad of applications, including:

  • Switch-mode power supplies (SMPS)
  • LED lighting systems
  • High-efficiency converters
  • Power management circuits
  • Motor control systems

Reliability and Safety

STMicroelectronics is committed to providing products that not only meet but exceed industry standards for reliability and safety. The STIPN2M50-H is no exception, featuring built-in protection against excessive voltage, current, and temperature, ensuring long-term stability and performance of your electronic systems.

Environmental Compliance

STMicroelectronics understands the importance of environmental sustainability. The STIPN2M50-H is designed with ecological considerations in mind, complying with RoHS and other environmental directives, making it an environmentally responsible choice for power MOSFET applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $15.9062
Fairchild/ON Semiconductor
PFC SPM 3 Series for Single-Phase Boost PFC / MODULE SPM 600V 20A SPMIC
Lowest to $23.1818
Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9319 $58.6380
49+ $2.4056 $117.8744
75+ $2.3306 $174.7950
103+ $2.2554 $232.3062
133+ $2.1802 $289.9666
178+ $1.9546 $347.9188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 456 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess