EN
  • EN
  • DE

STIPN2M50T-H

Part No STIPN2M50T-H
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type MOSFET
Configuration 3 Phase Inverter
Current 2 A
Voltage 500 V
Voltage - Isolation 1000Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (0.846", 21.48mm)
Base Product Number STIPN2
Other Names 497-17026,497-17026,497-STIPN2M50T-H,-1138-STIPN2M50T-H
Standard Package 17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1279079-STIPN2M50T-H
Ultra Librarian 3D Model Ultra Librarian STIPN2M50T-H CAD Model

Description

Product Overview: STIPN2M50T-H - STMicroelectronics

The STIPN2M50T-H is a high-performance power MOSFET transistor module designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced power module is specifically engineered for applications requiring efficient power management and high reliability. It is an ideal choice for a wide range of power applications, including switch-mode power supplies (SMPS), lighting applications, DC-AC converters, and motor drives.

The STIPN2M50T-H is built using STMicroelectronics' proprietary MDmesh™ technology, which combines a vertical structure with a strip layout to deliver low on-resistance and reduced gate charge. This results in a product that offers both high energy efficiency and excellent switching performance, making it suitable for high-frequency operations.

Key features of the STIPN2M50T-H include:

  • High breakdown voltage (V<sub>BRDSS) of 500V, providing a robust solution for high-voltage applications.
  • Low threshold voltage (V<sub>GS(th)), ensuring ease of drive and compatibility with a variety of control circuits.
  • Low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency.
  • Fast switching speed, contributing to reduced switching losses and better performance in high-frequency circuits.
  • High avalanche ruggedness, offering enhanced reliability and longevity in harsh operating conditions.

The STIPN2M50T-H comes in a TO-220 package, which is known for its excellent thermal performance and ease of mounting. The package is designed to handle high currents and dissipate heat effectively, which is crucial for maintaining stability and performance over extended periods.

In summary, the STIPN2M50T-H from STMicroelectronics is a testament to the company's commitment to providing innovative and reliable power solutions. Its combination of high-voltage capability, low on-resistance, and fast switching makes it a versatile component suitable for a diverse array of power management tasks.

You May Also Be Interested in

Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $19.4267
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.1A SPM23BD
Lowest to $6.6118
Fairchild/ON Semiconductor
MODULE SPM 600V 75A S32DA
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess