EN
  • EN
  • DE

STL100N6LF6

Part No STL100N6LF6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N CH 60V 100A PWRFLAT 5X6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 8900pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 4.8W (Tc)
Maximum Rds On at Id,Vgs 4.5 mOhm @ 11A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1103173-STL100N6LF6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL100N6LF6 CAD Model

Description

STL100N6LF6 - Power MOSFET by STMicroelectronics

The STL100N6LF6 is a high-performance Power MOSFET device crafted by STMicroelectronics, one of the leading names in semiconductor technology. This device is specifically engineered to deliver outstanding power efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control systems, automotive applications, and other power-intensive uses.

With a robust design that operates at a standard threshold voltage, the STL100N6LF6 offers an optimal balance between on-resistance (R<sub>DS(on)) and gate charge (Q<sub>g), which results in reduced conduction and switching losses. This MOSFET is characterized by a maximum continuous drain current (I<sub>D) of 100A, which ensures high current handling capability, making it suitable for demanding power applications.

The STL100N6LF6 comes in an industry-standard TO-220 package, known for its excellent thermal performance and mechanical durability. This package facilitates easy mounting on a variety of heat sinks and provides a convenient interface for PCB mounting. The device operates over a wide temperature range, maintaining stability and performance even in extreme conditions.

Key Features of the STL100N6LF6:

  • Low threshold voltage for enhanced efficiency
  • 100A maximum continuous drain current for high power applications
  • Low on-resistance (R<sub>DS(on)) to minimize conduction losses
  • Optimized gate charge (Q<sub>g) for reduced switching losses
  • TO-220 package for excellent thermal and mechanical performance
  • Robust and reliable design suitable for harsh environments
  • Compatible with standard gate driving voltages

Designed with STMicroelectronics' state-of-the-art technology, the STL100N6LF6 is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of modern electronic systems. Whether it's for industrial power management, automotive electronics, or renewable energy systems, the STL100N6LF6 is an excellent choice for designers looking to enhance system efficiency and reliability.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1406 $50.2496
39+ $2.5769 $100.4991
61+ $2.4964 $152.2804
83+ $2.4158 $200.5114
108+ $2.3353 $252.2124
144+ $2.0937 $301.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess