EN
  • EN
  • DE

STL13N60M2

Part No STL13N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 7A POWERFLAT HV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 7A (Tc) 55W (Tc) Surface Mount PowerFlat™ (5x6) HV
Manufacturer STMicroelectronics
Series MDmesh™ II Plus
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6) HV
Family Name STL13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-14966-2, 497-14966-6, 497-14966-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898069-STL13N60M2
Ultra Librarian 3D Model Ultra Librarian STL13N60M2 CAD Model

Description

The STL13N60M2 is a high-performance, N-channel Power MOSFET presented by STMicroelectronics, renowned for its cutting-edge semiconductor solutions. This product is a testament to ST's commitment to offering energy-efficient and robust components for a wide array of power applications. The STL13N60M2 is designed to meet the rigorous demands of modern electronic circuits, providing a perfect blend of low on-resistance and high switching performance.

Key Features

  • Drain-source Voltage (V<sub>DS): The STL13N60M2 can handle a maximum drain-source voltage of 600V, making it suitable for high voltage applications.
  • Continuous Drain Current (I<sub>D): It offers a continuous drain current of 13A, ensuring high current handling capability.
  • Low On-Resistance (R<sub>DS(on)): The MOSFET boasts an extremely low on-resistance of typically 0.280 ohms, contributing to its high efficiency and reduced power losses.
  • Fast Switching Speed: It is designed for fast switching, which is crucial for reducing switching losses and improving power efficiency in applications such as switching regulators and converters.
  • 100% Avalanche Tested: This device is guaranteed to be avalanche tested, ensuring reliability and robustness in harsh conditions.
  • Enhanced Body Diode: The STL13N60M2 incorporates an enhanced body diode with a low reverse recovery time, which is beneficial in applications that require a fast diode.
    • Applications

      Due to its exceptional features, the STL13N60M2 is well-suited for a broad range of high-efficiency applications, including but not limited to:

      • Switch Mode Power Supplies (SMPS)
      • LED Lighting
      • DC-AC Inverters for Solar Energy Systems
      • Uninterruptible Power Supplies (UPS)
      • High-Performance Drives
      • Power Factor Correction Circuits

      The STL13N60M2 is available in a TO-220 package, which is widely accepted for commercial and industrial applications due to its ease of installation and thermal efficiency. With its robust design and high reliability, the STL13N60M2 from STMicroelectronics stands as a solid choice for designers looking to enhance system performance while maintaining energy efficiency and thermal management.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess