EN
  • EN
  • DE

STL140N4LLF5

Part No STL140N4LLF5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Trans MOSFET N-CH 40V 140A 8-Pin Power Flat T/R / MOSFET N-CH 40V 140A PWRFLAT5X6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 892331
Standard Package 1
Category Discrete Semiconductor Products
Family FETs - Single
Series STripFET V
Packaging Reel
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 140A (Tc)
Rds On (Max) @ Id Vgs 2.75 mOhm @ 16A 10V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) @ Vgs 45nC @ 4.5V
Input Capacitance (Ciss) @ Vds 5900pF @ 25V
Power - Max 4W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-PowerVDFN
Manufacturer Device Package PowerFlat (5x6)
Catalog N-Channel Standard FETs
Win Source Part Number 038462-STL140N4LLF5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STL140N4LLF5
Introduction Date June 03, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STL140N4LLF5 CAD Model

Description

STL140N4LLF5 - STMicroelectronics

The STL140N4LLF5 is a high-performance, N-channel Trench MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to meet the rigorous demands of a wide range of electronic applications, offering an optimal balance between on-resistance and switching performance, which is crucial for efficient power management in modern electronic devices.

With a maximum continuous drain current of 80A and a drain-source voltage of 40V, the STL140N4LLF5 is capable of handling high current loads while maintaining a low thermal footprint. This is thanks to its advanced STripFET F7 technology, which minimizes on-state resistance (R<sub>DS(on)) to just 1.4 mΩ (max), ensuring high efficiency and reduced power losses during operation.

The device is housed in a robust PowerFLAT™ 5x6 dual-side cooling package, which not only provides excellent thermal performance but also allows for a compact design. This makes the STL140N4LLF5 suitable for space-constrained applications while still delivering the power handling capabilities needed for high-performance systems.

Key features of the STL140N4LLF5 include:

  • 100% avalanche tested, providing reliability and robustness in harsh environments.
  • Low gate charge (Q<sub>g) and reduced gate resistance (R<sub>g) for faster switching and lower switching losses.
  • Low threshold voltage (V<sub>GS(th)) to ensure a better control in the gate drive circuit.
  • High avalanche ruggedness, making it suitable for applications that may experience unexpected voltage transients.

Applications for the STL140N4LLF5 are diverse, ranging from high-efficiency switch mode power supplies (SMPS), DC-DC converters, motor control systems, automotive applications, and any power management tasks where efficiency is a priority. Its performance and reliability make it an excellent choice for designers looking to improve the energy efficiency and thermal management of their systems.

STMicroelectronics' commitment to environmental sustainability is evident in the STL140N4LLF5, which is compliant with RoHS and Halogen-free directives. This ensures that it meets the latest environmental standards, making it suitable for use in eco-friendly products.

Whether you're designing power supplies, motor controllers, or any other application requiring efficient power handling and switching, the STL140N4LLF5 from STMicroelectronics offers the performance and reliability needed to meet the challenges of modern electronic designs.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4354 $58.4496
58+ $1.9984 $115.9072
90+ $1.9359 $174.2310
124+ $1.8734 $232.3016
160+ $1.8110 $289.7600
214+ $1.6237 $347.4718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess