EN
  • EN
  • DE

STL18NM60N

Part No STL18NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 6A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 2.1A (Ta), 12A (Tc) 3W (Ta), 110W (Tc) Surface Mount PowerFlat™ (8x8) HV
Manufacturer STMicroelectronics
Series MDmesh™ II
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (8x8) HV
Family Name STL18
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-11847-6, -497-11847-2, 497-11847-2, 497-11847-1, 497-11847-6, -497-11847-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898077-STL18NM60N
Ultra Librarian 3D Model Ultra Librarian STL18NM60N CAD Model

Description

STL18NM60N - N-channel 600 V, 18 A MDmesh™ II Plus™ low Qg Power MOSFET

The STL18NM60N is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed using the innovative MDmesh™ II Plus™ technology. This technology is renowned for its outstanding performance in high voltage applications, making the STL18NM60N an ideal choice for a wide range of power conversion systems.

This Power MOSFET is engineered to deliver high efficiency and reliability. With a drain-source voltage (V<sub>DS) of 600 V, it can handle continuous currents up to 18 A, making it suitable for high-performance switching applications. The device is optimized for high switching frequencies, thanks to its low gate charge (Qg), which results in reduced switching losses and improved overall efficiency.

The STL18NM60N boasts a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances the MOSFET's performance in power conversion circuits. This feature, coupled with the device's high current capability, allows for the design of compact and energy-efficient power supplies, lighting applications, and other power-intensive electronic devices.

With its robust package, the STL18NM60N ensures reliable operation even under harsh conditions. It is designed to meet the stringent requirements of industrial and consumer applications, offering a long operational lifespan and consistent performance. Its enhanced dv/dt capability provides improved ruggedness and immunity against harsh environments.

Key features of the STL18NM60N include:

  • Low threshold voltage (V<sub>GS(th))
  • 100% avalanche tested
  • Zener-protected
  • Very low intrinsic capacitances
  • Very good manufacturing repeatability

The STL18NM60N is not just a component; it is a solution that offers designers the flexibility to innovate and optimize their power management systems. Whether it's for AC-DC converters, DC-DC converters, or any other power-intensive application, the STL18NM60N from STMicroelectronics stands as a testament to performance and reliability.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3476 $58.6900
60+ $1.9262 $115.5720
93+ $1.8659 $173.5287
128+ $1.8057 $231.1296
166+ $1.7456 $289.7696
222+ $1.5650 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess