EN
  • EN
  • DE

STL225N6F7AG

Part No STL225N6F7AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 120A POWERFLAT / N-Channel 60 V 120A (Tc) 188W (Tc) Surface Mount, Wettable Flank PowerFlat™ (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer STMicroelectronics
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.4mOhm @ 60A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 98 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 6500 pF @ 25 V
Power Dissipation (Max) 188W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount, Wettable Flank
Supplier Device Package PowerFlat™ (5x6)
Case / Package 8-PowerVDFN
Base Product Number STL225
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-STL225N6F7AGTR,497-17551-1,497-17551-2,497-STL225N6F7AGCT,497-17551-6-ND,497-17551-2-ND,497-17551-1-ND,497-17551-6,497-STL225N6F7AGDKR
Standard Package 3,000
Win Source Part Number 1323912-STL225N6F7AG
Ultra Librarian 3D Model Ultra Librarian STL225N6F7AG CAD Model

Description

The STL225N6F7AG is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is a part of the STripFET F7 series, which is known for its low on-state resistance and high switching performance. The STL225N6F7AG is an ideal choice for a wide range of power applications, including but not limited to, switch-mode power supplies (SMPS), high-efficiency DC-DC converters, and power management functions in computing and telecom systems.

Key Features

  • Low On-Resistance: With an R<sub>DS(on) of just 2.2 mΩ at V<sub>GS = 10 V, this MOSFET offers highly efficient power conversion, which can lead to energy savings in various applications.
  • High Current Capability: The STL225N6F7AG can handle continuous drain currents up to 120 A, making it suitable for high-power applications.
  • High Switching Performance: Fast switching speeds result in reduced switching losses, which improves overall system efficiency.
  • 100% Avalanche Tested: Guarantees robust performance and reliability even under the most demanding conditions.
  • Low Gate Charge: The device features a low gate charge (Q<sub>g), which reduces the power required to drive the MOSFET, enhancing the efficiency of the power management system.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control systems
  • Power management for computing
  • Telecom power systems

The STL225N6F7AG is encapsulated in an industry-standard PowerFLAT 5x6 package, which not only ensures a compact footprint but also offers excellent thermal performance. The combination of high efficiency, reliability, and thermal management makes the STL225N6F7AG a superior choice for designers looking to optimize their power systems for performance and cost.

STMicroelectronics' commitment to environmental sustainability is reflected in the STL225N6F7AG, as it is compliant with RoHS and Halogen-Free standards, ensuring minimal environmental impact.

With its robust design and leading-edge technology, the STL225N6F7AG from STMicroelectronics is a powerful component that meets the rigorous demands of modern electronic power systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4524 $51.5004
50+ $2.0123 $100.6150
77+ $1.9494 $150.1038
107+ $1.8865 $201.8555
138+ $1.8236 $251.6568
184+ $1.6350 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess