EN
  • EN
  • DE

STL23NM50N

Part No STL23NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 2.8A PWRFLT 8X8  /  N-Channel 500 V 2.8A (Ta), 14A (Tc) 3W (Ta), 125W (Tc) Surface Mount PowerFlat™ (8x8) HV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ II
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Current - Continuous Drain (Id) @ 25°C 2.8A (Ta), 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 210mOhm @ 7A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 45 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 1330 pF @ 50 V
Power Dissipation (Max) 3W (Ta), 125W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerFlat™ (8x8) HV
Package / Case 8-PowerVDFN
Base Product Number STL23
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-13449-6,497-13449-1,497-13449-2,-497-13449-6,-497-13449-2,-497-13449-1
Standard Package 3,000
Win Source Part Number 1097036-STL23NM50N
Ultra Librarian 3D Model Ultra Librarian STL23NM50N CAD Model

Description

STL23NM50N - N-channel 500 V, 0.19 Ω typ., 17 A MDmesh™ II Plus™ low Qg Power MOSFET in a PowerFLAT™ 5x6 package by STMicroelectronics

The STL23NM50N is a high-performance N-channel Power MOSFET presented by STMicroelectronics, which stands out for its exceptional efficiency and thermal performance. This MOSFET is part of the MDmesh™ II Plus™ series, designed with state-of-the-art technology to achieve low on-resistance and minimal gate charge (Qg), making it a perfect choice for a wide range of high-efficiency applications.

With a drain-source voltage (V<sub>DS) of 500 V, the STL23NM50N is well-suited for high voltage operations, offering a robust and reliable solution for power conversion challenges. Its typical on-resistance of just 0.19 Ω ensures minimal power loss during operation, which translates to improved overall efficiency in your circuit designs.

Capable of handling continuous drain current (I<sub>D) up to 17 A, this MOSFET can manage significant current loads, making it ideal for high-power applications. The device's low gate charge is a critical feature that enables fast switching performance, reducing switching losses and enhancing the efficiency of power supply designs.

The STL23NM50N is housed in a compact PowerFLAT™ 5x6 package, which not only saves space on the PCB but also offers excellent thermal performance due to its exposed die attach pad. This innovative package design allows for better heat dissipation and improved reliability even in demanding thermal environments.

Applications that can benefit from the STL23NM50N include switched-mode power supplies (SMPS), LED lighting solutions, high-efficiency DC-DC converters, and other power management tasks where efficiency and reliability are paramount. With its impressive specifications and STMicroelectronics' reputation for quality, the STL23NM50N is a solid choice for designers looking to optimize their power circuits.

For detailed information, datasheets, and technical support, visit the STMicroelectronics website or contact their support team to ensure the STL23NM50N meets your application requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1994 $65.9820
65+ $1.8047 $117.3055
100+ $1.7482 $174.8200
140+ $1.6918 $236.8520
180+ $1.6355 $294.3900
240+ $1.4663 $351.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
In Stock: 3,000 pieces Factory Stock: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess