EN
  • EN
  • DE

STL260N3LLH6

Part No STL260N3LLH6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 260A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 30 V 260A (Tc) 166W (Tc) Surface Mount PowerFlat™ (5x6)
Manufacturer STMicroelectronics
Series STripFET™ H6
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6)
Family Name STL260
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15260-2, 497-15260-1, 497-15260-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898083-STL260N3LLH6
Ultra Librarian 3D Model Ultra Librarian STL260N3LLH6 CAD Model

Description

STL260N3LLH6 Power MOSFET by STMicroelectronics

The STL260N3LLH6 is a robust and efficient N-channel Power MOSFET designed and manufactured by STMicroelectronics, one of the industry leaders in semiconductor solutions. This high-performance MOSFET is part of the STripFET™ VI DeepGATE™ technology family, which is renowned for its low on-state resistance and minimal gate charge, making it a prime choice for a wide range of power management applications.

With a 30V drain-source voltage (V<sub>DS), the STL260N3LLH6 is optimized for use in high-efficiency DC-DC converters, motor control circuits, and a variety of other power-intensive applications. It boasts an impressive continuous drain current (I<sub>D) of 60A, ensuring that it can handle significant power loads without compromising on performance.

The device comes in a compact and durable PowerFLAT™ 5x6 package, which not only saves on space but also offers excellent thermal performance. This packaging is a testament to STMicroelectronics' commitment to providing power solutions that are not only powerful but also space-efficient, making them ideal for modern, compact electronic devices.

One of the key features of the STL260N3LLH6 is its low gate threshold voltage (V<sub>GS(th)), which enables the MOSFET to be easily driven at low voltages, thus reducing the overall power consumption of the system. Additionally, the MOSFET's low on-state resistance (R<sub>DS(on)) minimizes conduction losses, further enhancing the efficiency of the application it is used in.

The device is also characterized by its robustness, with a 100% avalanche tested design that ensures reliability even under harsh operating conditions. Furthermore, the STL260N3LLH6 is compliant with RoHS and Halogen-free, reflecting STMicroelectronics' commitment to environmental sustainability.

Whether it's for power supply units, computing, or automotive applications, the STL260N3LLH6 from STMicroelectronics is a versatile and reliable component that engineers can trust to deliver optimal performance and efficiency.

For detailed technical specifications, application notes, and support resources, customers can visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5451 $61.8040
95+ $1.2677 $120.4315
145+ $1.2282 $178.0890
195+ $1.1885 $231.7575
255+ $1.1489 $292.9695
340+ $1.0300 $350.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess