EN
  • EN
  • DE

STL76DN4LF7AG

Part No STL76DN4LF7AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 40V 40A PWRFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Mosfet Array 2 N-Channel (Dual) 40V 40A (Tc) 71W (Tc) Surface Mount PowerFlat™ (5x6)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, STripFET™ F7
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6)
Family Name STL76
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number STL76DN4LF7AG-ND, 497-STL76DN4LF7AGDKR, 497-STL76DN4LF7AGCT, 497-STL76DN4LF7AGTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935450-STL76DN4LF7AG
Ultra Librarian 3D Model Ultra Librarian STL76DN4LF7AG CAD Model

Description

STL76DN4LF7AG - STMicroelectronics

The STL76DN4LF7AG is a cutting-edge power MOSFET from STMicroelectronics, designed to meet the high-efficiency and reliability demands of modern electronic applications. This device is a part of the STripFET™ VII DeepGATE™ technology, which ensures optimized performance for a variety of power management tasks.

Key Features

  • Voltage Rating: The MOSFET operates at a drain-source voltage (V<sub>DS) of 40V, which makes it suitable for a broad range of applications, from automotive to industrial systems.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) of up to 80A, providing the necessary power handling capability for high-demand circuits.
  • Low R<sub>DS(on): With a low on-state resistance, this component ensures minimal power loss and heat generation, enhancing system efficiency and reliability.
  • High Switching Speed: The fast switching characteristics of the STL76DN4LF7AG make it an ideal choice for applications requiring efficient power conversion and regulation.
  • PowerSO-10 Package: Encased in a PowerSO-10 package, it offers a compact footprint while allowing for effective heat dissipation.

Applications

The STL76DN4LF7AG is versatile enough to be used in a wide array of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management solutions
  • Automotive applications
  • Switching regulators

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the STL76DN4LF7AG is no exception. It is manufactured to the highest standards, ensuring reliable performance even under the most demanding conditions. Its robust construction and thermal characteristics make it a dependable choice for critical power management systems.

With its combination of efficiency, power handling, and speed, the STL76DN4LF7AG represents a top-tier solution for designers looking to optimize their power systems. Whether for industrial, automotive, or consumer electronics, this power MOSFET from STMicroelectronics is engineered to exceed expectations and deliver unparalleled performance.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7960 $51.7400
135+ $0.7457 $100.6695
210+ $0.7205 $151.3050
300+ $0.6701 $201.0300
390+ $0.6449 $251.5110
485+ $0.6197 $300.5545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,223 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess