EN
  • EN
  • DE

STL90N3LLH6

Part No STL90N3LLH6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 24A POWERFLAT5X6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 90A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 17nC @ 4.5V
Max Input Capacitance 1690pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 4.5 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerFlat (6x5)
Dimension 8-PowerVDFN
Win Source Part Number 053880-STL90N3LLH6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL90N3LLH6 CAD Model

Description

STL90N3LLH6 - N-channel 30 V, 0.0036 Ohm typ., 90 A STripFET™ H6 Power MOSFET in a PowerFLAT 5x6 package

The STL90N3LLH6 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, utilizing the advanced STripFET™ H6 technology. It is designed to meet a wide range of energy-efficient applications, thanks to its low on-resistance and high current capability. This MOSFET is housed in a compact and low-profile PowerFLAT 5x6 package, which is highly suitable for space-constrained applications.

Key Features

  • Drain-source Voltage (V<sub>DS): 30 V, providing a good balance between performance and efficiency for a variety of applications.
  • Continuous Drain Current (I<sub>D): 90 A, allowing for high current handling capability in power conversion circuits.
  • On-resistance (R<sub>DS(on)): 0.0036 Ohm typ., which is exceptionally low and contributes to reduced power losses and improved efficiency.
  • 100% avalanche tested: Ensures reliability and robustness in harsh conditions.
  • Low threshold drive: Can be driven at lower gate voltages, making it compatible with a wide range of driving circuits and controllers.

Applications

The STL90N3LLH6 is ideal for a variety of applications, including but not limited to:

  • Switching regulators and DC/DC converters
  • Power management in portable and battery-powered devices
  • Motor control systems
  • Computing and server power supply units

Advantages

The STL90N3LLH6 MOSFET offers multiple advantages for designers looking to improve power efficiency and thermal management in their systems:

  • Its low on-resistance minimizes conduction losses, which is crucial for high-efficiency power supplies.
  • The PowerFLAT 5x6 package enhances thermal performance and allows for higher current density designs.
  • Compatibility with standard driving voltages enables easy integration into existing designs without the need for additional components.

In summary, the STL90N3LLH6 from STMicroelectronics is a powerful and reliable component that offers enhanced performance for power-intensive applications, with the added benefit of a small footprint and energy-saving technology.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2095 $50.2800
585+ $0.1719 $100.5615
905+ $0.1666 $150.7730
1,245+ $0.1612 $200.6940
1,605+ $0.1558 $250.0590
2,150+ $0.1397 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,224 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess