EN
  • EN
  • DE

STLQ015XG31R

Part No STLQ015XG31R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.1V 0.15A SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.1V
Dropout Voltage-Max 0.3V @ 150mA
Output Current 150mA
Operating Supply Current 2.4μA
PSRR 40dB to 15dB (1kHz to 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.1V
Voltage - Dropout (Typical) 0.112V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 038059-STLQ015XG31R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLQ015XG31R CAD Model

Description

STLQ015XG31R Low Drop-out Voltage Regulator

The STLQ015XG31R is a cutting-edge, low drop-out (LDO) voltage regulator designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This component is specifically engineered to meet the demands of low-power applications, providing a stable and efficient power supply solution. The STLQ015XG31R is an ideal choice for battery-powered devices, IoT applications, and portable electronics, where energy efficiency and space constraints are critical considerations.

Key Features

  • Low Dropout Voltage: The STLQ015XG31R boasts an ultra-low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, which is essential for maximizing battery life in portable devices.
  • High Output Accuracy: With a precision output voltage tolerance, this LDO regulator maintains a stable output despite variations in input voltage or load conditions, making it a reliable choice for sensitive electronic circuits.
  • Low Quiescent Current: The device features a very low quiescent current, which significantly reduces power consumption in standby mode, further extending battery life in portable applications.
  • Thermal Protection: It includes built-in thermal shutdown protection, safeguarding the device and the application from damage due to excessive temperatures.
  • Wide Operating Temperature Range: The STLQ015XG31R is designed to operate over a broad temperature range, ensuring stable performance across various environmental conditions.
  • Package: Housed in a compact SOT323-5L package, the STLQ015XG31R minimizes the footprint on the PCB, providing a space-saving solution without compromising on performance.

Applications

The versatility of the STLQ015XG31R allows it to be integrated into a diverse array of electronic systems. It is particularly well-suited for:

  • Portable and wearable devices
  • Smart home and IoT devices
  • Healthcare and medical equipment
  • Energy-efficient power management circuits
  • Microcontroller power supply

With its robust design, high efficiency, and compact form factor, the STLQ015XG31R from STMicroelectronics represents a state-of-the-art solution for designers looking to enhance the performance and battery life of their next-generation electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess