EN
  • EN
  • DE

STM32F031G6U6

Part No STM32F031G6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray / IC MCU 32BIT 32KB FLASH 28UFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 48MHz
Number of I/O 23
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 28-UFQFN
Win Source Part Number 031246-STM32F031G6U6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F031G6
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM32F031G6U6 CAD Model

Description

The STM32F031G6U6 is a high-performance ARM Cortex-M0 microcontroller produced by STMicroelectronics. This device is part of the STM32 32-bit microcontroller family and offers a perfect balance between performance, power consumption, and value, making it an ideal choice for a wide range of applications in the industrial, consumer, and medical markets.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: 32 Kbytes of Flash memory and 4 Kbytes of SRAM.
  • I/O Pins: Up to 25 I/Os with 5-channel DMA controller, supporting peripherals such as SPI, I2C, USART, and timers.
  • ADC: 12-bit, 1.0 μs Analog-to-Digital Converter (ADC) with up to 10 channels.
  • Clock System: Flexible clock control system with an internal 8 MHz oscillator and a 40 kHz low-power oscillator.
  • Debugging: Integrated serial wire debug (SWD) and a comprehensive set of power-saving modes for low-power operation.
  • Supply Voltage: Wide range of supply voltage from 2.4 V to 3.6 V.
  • Temperature Range: -40°C to 85°C operating temperature range, suitable for harsh environments.
  • Packages: Available in a 28-pin UFQFPN package, providing a compact footprint for space-constrained applications.

Applications

The STM32F031G6U6 microcontroller is versatile and can be used in a variety of applications, including:

  • Industrial controls and automation
  • Consumer electronics
  • Home appliances
  • Medical devices
  • Power management systems
  • Smart sensors and IoT devices

With its robust feature set and STMicroelectronics' commitment to reliability and support, the STM32F031G6U6 stands out as a cost-effective solution for designers seeking a microcontroller that delivers both performance and efficiency.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7008 $51.0240
75+ $1.3956 $104.6700
115+ $1.3520 $155.4800
155+ $1.3083 $202.7865
200+ $1.2647 $252.9400
265+ $1.1339 $300.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,125 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess