EN
  • EN
  • DE

STM32F031K6U6TR

Part No STM32F031K6U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Manufacturer STMicroelectronics
Series STM32F0
Package Reel - TR
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 27
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-UFQFN Exposed Pad
Case / Package 32-UFQFPN (5x5)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19318-6, 497-19318-1, STM32F031K6U6TR-ND, 497-19318-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844764-STM32F031K6U6TR
Ultra Librarian 3D Model Ultra Librarian STM32F031K6U6TR CAD Model

Description

STM32F031K6U6TR Microcontroller by STMicroelectronics

The STM32F031K6U6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for high-performance applications that require a balance of power efficiency, processing capabilities, and peripheral integration. This MCU is a part of the STM32F0 series, which is built on the ARM® Cortex®-M0 core and operates at a frequency of up to 48 MHz.

With a 32-bit RISC architecture, the STM32F031K6U6TR provides a cost-effective solution without compromising on the performance that modern applications demand. It comes in a UFQFPN32 package and offers an array of features that make it suitable for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • 32-bit ARM® Cortex®-M0 core: Ensuring efficient processing with a maximum CPU frequency of 48 MHz.
  • 32 Kbytes of Flash memory: Providing ample space for application code and data storage.
  • 4 Kbytes of SRAM: Offering fast data storage and retrieval for real-time operations.
  • Rich set of peripherals: Including USART, SPI, I2C interfaces, and multiple timers for versatile connectivity and control options.
  • 12-bit, 1.0 μs ADC (up to 16 channels): Delivering precise analog-to-digital conversions for sensor interfacing and data acquisition.
  • System configuration controller: For flexible hardware configuration and power management.
  • Debugging support: With integrated SWD debugging and a comprehensive set of development tools.
  • Low power modes: Including Sleep, Stop, and Standby modes to optimize power consumption for battery-powered devices.

Applications:

The STM32F031K6U6TR is versatile enough to be used across a diverse set of applications. Its robust design and feature set make it ideal for smart sensors, lighting systems, home automation, and small-scale motor control. The MCU's low power consumption also makes it a preferred choice for portable and wearable devices where battery life is critical.

Overall, the STM32F031K6U6TR by STMicroelectronics is a powerful and flexible microcontroller that offers a perfect blend of performance, power efficiency, and peripheral availability, making it a go-to choice for developers and engineers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8811 $56.4330
65+ $1.5435 $100.3275
105+ $1.4953 $157.0065
140+ $1.4470 $202.5800
180+ $1.3988 $251.7840
240+ $1.2541 $300.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,790 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess