EN
  • EN
  • DE

STM32F051R8T7

Part No STM32F051R8T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F0
Package Tray
Number of I/O 55
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18915, STM32F051R8T7-ND
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844922-STM32F051R8T7
Ultra Librarian 3D Model Ultra Librarian STM32F051R8T7 CAD Model

Description

The STM32F051R8T7 is a high-performance ARM Cortex-M0 based microcontroller, produced by STMicroelectronics, that offers a perfect balance between cost and features. Designed for a wide range of applications, this microcontroller is part of the STM32F0 series, which is renowned for its efficiency and power-saving capabilities. The STM32F051R8T7 is an ideal choice for projects requiring sophisticated control and connectivity in a compact package.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: Comes with 64 KB of Flash memory and 8 KB of SRAM, providing ample space for complex applications and software.
  • I/O Pins: Features 64 pins with multiple functionalities, including general-purpose I/Os, analog inputs, timers, SPI, I2C, and USART interfaces, which are essential for communication and peripheral connectivity.
  • ADCs: Equipped with a 12-bit analog-to-digital converter with up to 16 channels, allowing for accurate sensor readings and analog data processing.
  • Timers: Includes advanced-control timers, general-purpose timers, and basic timers to handle a wide range of timing and control tasks.
  • Debugging: Integrated with Serial Wire Debug (SWD) and JTAG interfaces for full access to the microcontroller during development for debugging purposes.
  • Power Efficiency: Features low-power modes, including sleep, stop, and standby, to minimize power consumption in various application states.

Applications

The versatility of the STM32F051R8T7 allows it to be used in a multitude of applications, such as:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Medical devices
  • Power management systems

Package and Quality

The STM32F051R8T7 is available in an LQFP64 package, which is well-suited for PCB designs with space constraints. STMicroelectronics ensures high-quality standards for their microcontrollers, with rigorous testing and quality control measures in place.

Support and Resources

Developers can take advantage of the extensive support and resources provided by STMicroelectronics, including development tools, software libraries, and a comprehensive ecosystem of partners and community forums for technical support and knowledge sharing.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7219 $51.7161
45+ $2.2334 $100.5030
70+ $2.1636 $151.4520
96+ $2.0938 $201.0048
124+ $2.0240 $250.9760
166+ $1.8146 $301.2236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess