EN
  • EN
  • DE

STM32F101R6T6A

Part No STM32F101R6T6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 36MHz
Number of I/O 51
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 6K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 031261-STM32F101R6T6A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F101R6T6A CAD Model

Description

STM32F101R6T6A Microcontroller

The STM32F101R6T6A is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics. It is part of the STM32F1 series, which are designed for a wide range of applications, including industrial, medical, and consumer electronics. This microcontroller combines high CPU performance with a high level of integration and enhanced peripherals.

Key Features

  • Core: ARM Cortex-M3, 32-bit RISC architecture operating at a frequency of up to 36 MHz.
  • Memory: 64 KB of Flash memory and 10 KB of SRAM, providing ample space for complex applications and algorithms.
  • I/O Pins: 37 GPIOs with various peripheral functions, including timers, SPI, I2C, USART, CAN, and ADC channels.
  • Debugging: Integrated debug mode supporting JTAG and SWD interfaces for a straightforward development process.
  • Power Efficiency: Features multiple power-saving modes including Stop, Standby, and Sleep modes, ensuring efficient power management for battery-powered applications.
  • Analog: 12-bit ADCs with up to 16 channels, providing precise analog signal measurement and conversion capabilities.
  • Connectivity: Comprehensive set of communication interfaces including I2C, USART, SPI, and CAN for versatile connectivity options.
  • Robustness: Wide operating voltage range from 2.0 to 3.6V and an industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Package: Available in a 64-pin LQFP package, which is ideal for space-constrained applications.

Applications

The STM32F101R6T6A microcontroller is designed to cater to a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Home automation
  • Alarm systems
  • Consumer electronics

With its balanced blend of performance, low power consumption, and integrated peripherals, the STM32F101R6T6A is an excellent choice for designers looking for a reliable and versatile microcontroller solution.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3498 $51.4486
17+ $6.0306 $102.5202
26+ $5.8421 $151.8946
36+ $5.6537 $203.5332
46+ $5.4652 $251.3992
62+ $4.8999 $303.7938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 243 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess