EN
  • EN
  • DE

STM32F103R4T6A

Part No STM32F103R4T6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 16KB (16K x 8) FLASH
Manufacturer STMicroelectronics
Series STM32F1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Family Name STM32F103
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-8317, 1805-STM32F103R4T6A, -497-8317
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898135-STM32F103R4T6A
Ultra Librarian 3D Model Ultra Librarian STM32F103R4T6A CAD Model

Description

STM32F103R4T6A - STMicroelectronics

The STM32F103R4T6A, from STMicroelectronics, is a part of the STM32 microcontroller family based on the high-performance ARM Cortex-M3 32-bit RISC core. This microcontroller operates at a frequency of up to 72 MHz and features a high-speed embedded memory. The STM32F103R4T6A is designed to offer a balanced trade-off between performance, power consumption, and cost, making it a versatile choice for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz maximum frequency, equipped with a single-cycle multiplication and hardware division.
  • Memory: Comes with 16 KB of Flash memory and 20 KB of SRAM, providing ample space for complex applications and software stacks.
  • I/Os: Offers up to 37 I/O ports, all of which are 5V-tolerant, ensuring compatibility with a broad range of peripherals and sensors.
  • Analog: Features 2 x 12-bit, 1 μs A/D converters (up to 16 channels), which allow the microcontroller to interface with analog sensors and devices efficiently.
  • Debugging: Embedded with in-circuit debugging and programming via SWD (Serial Wire Debug) and a JTAG interface, facilitating development and troubleshooting.
  • Communication Interfaces: Includes a variety of communication peripherals such as I2C, SPI, USART, and CAN, supporting serial communication with other devices and modules.
  • Timers: Equipped with three general-purpose 16-bit timers plus one PWM timer, providing a robust timing and PWM generation capability.
  • Power Efficiency: Supports multiple power-saving modes, including Sleep, Stop, and Standby modes, to optimize power consumption for battery-powered and power-sensitive applications.

The STM32F103R4T6A is a cost-effective microcontroller solution that does not compromise on features. It is ideal for applications in various sectors, including industrial control, medical equipment, consumer electronics, and automotive systems. Its robust set of peripherals and interfaces, along with its high-performance core, make it a reliable choice for designers looking to create sophisticated and efficient systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8123 $58.8738
13+ $8.0511 $104.6643
20+ $7.7995 $155.9900
27+ $7.5479 $203.7933
35+ $7.2963 $255.3705
46+ $6.5416 $300.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess