EN
  • EN
  • DE

STM32F103T8U7

Part No STM32F103T8U7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 36-Pin VFQFPN EP Tray / IC MCU 32BIT 64KB FLASH 36VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 20K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 36-VFQFPN (6x6)
Win Source Part Number 031285-STM32F103T8U7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F103T8
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM32F103T8U7 CAD Model

Description

The STM32F103T8U7 from STMicroelectronics is a high-performance ARM Cortex-M3 based microcontroller, designed to offer a cost-effective and versatile solution for embedded applications. This microcontroller is part of the STM32F1 series, which is renowned for its excellent balance of performance, power consumption, and integration.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency.
  • Memory: Equipped with 64 Kbytes of Flash memory and 20 Kbytes of SRAM.
  • I/O Ports: Up to 37 I/O ports with interrupt capability, which allows easy interfacing with peripheral devices.
  • Debugging: Integrated debug mode supporting JTAG and serial wire debug (SWD) interfaces, facilitating development and troubleshooting.
  • Connectivity: Offers multiple communication interfaces, including I2C, SPI, USART, and USB, ensuring flexible connection options for various applications.
  • Analog: Comes with 2 ADCs (12-bit resolution) with up to 16 channels, enabling accurate analog signal measurement.
  • Timers: Features general-purpose and advanced-control timers for PWM generation, as well as a real-time clock for time-sensitive tasks.
  • Power Efficiency: Supports multiple power-saving modes, including Sleep, Stop, and Standby, to optimize power consumption for battery-powered applications.
  • Package: Available in a compact LQFP48 package, which is suitable for space-constrained applications.
  • Operating Conditions: Can operate within a temperature range of -40°C to 85°C, making it ideal for harsh environmental conditions.

Applications:

The STM32F103T8U7 is a versatile MCU that can be used in a wide range of applications, such as industrial control systems, automotive electronics, robotics, medical devices, and consumer electronics. Its robust design and comprehensive feature set make it an excellent choice for both complex and simple embedded systems.

Support and Resources:

STMicroelectronics provides extensive support for the STM32F103T8U7 with a full set of development tools, including software libraries, IDEs, and hardware development kits. Additionally, a vast community of developers and a wealth of online resources are available to help users get started and bring their projects to fruition.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1672 $55.5048
20+ $5.0602 $101.2040
31+ $4.9021 $151.9651
43+ $4.7440 $203.9920
55+ $4.5858 $252.2190
73+ $4.1115 $300.1395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess